The ADXL105JQC is a high-performance, precision accelerometer crafted by the renowned Analog Devices Inc., a leader in the semiconductor industry. This component is part of the ADXL series, which is known for its robust and reliable motion sensing capabilities. The ADXL105JQC is designed to cater to a wide array of applications that require accurate and reliable acceleration measurements.
Key Features:
- High Precision: The ADXL105JQC offers precise acceleration measurement, which is critical for applications where accuracy is paramount.
- Wide Measurement Range: It can measure acceleration over a broad range, making it versatile for different use cases.
- Low Power Consumption: Designed with power efficiency in mind, this accelerometer is ideal for battery-powered devices where longevity is essential.
- Analog Output: The device provides an analog voltage output that is proportional to the acceleration.
- Compact Form Factor: Its small size makes it suitable for integration into space-constrained designs without compromising performance.
Applications:
The ADXL105JQC is adept at serving a multitude of applications, including but not limited to:
- Vehicle dynamics
- Mobile devices
- Medical systems
- Industrial controls
- Robotics
Technical Specifications:
| Parameter |
Value |
| Supply Voltage |
5 V |
| Measurement Range |
±5 g |
| Bandwidth |
250 Hz |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
48-TQFP |
The ADXL105JQC from Analog Devices Inc. stands out as a reliable and precise solution for a wide variety of acceleration sensing requirements. With its combination of performance, efficiency, and versatility, it is an excellent choice for designers and engineers looking to enhance their systems with high-quality motion detection.