EN
  • EN
  • DE

ADXL1001BCPZ-RL7

Part No ADXL1001BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 100G ANALOG 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Accelerometer X Axis ±100g 21kHz 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-LFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADXL1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADXL1001BCPZ-RL7CT, ADXL1001BCPZ-RL7-ND, 505-ADXL1001BCPZ-RL7TR, 505-ADXL1001BCPZ-RL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911138-ADXL1001BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL1001BCPZ-RL7 CAD Model

Description

Product Overview: ADXL1001BCPZ-RL7

The ADXL1001BCPZ-RL7 is a high-performance, single-axis accelerometer from the reputable manufacturer Analog Devices Inc. This precision sensor is designed to cater to a wide range of applications requiring accurate and reliable vibration and shock sensing. With its robust design, it is particularly suitable for industrial environments where monitoring the health and performance of machinery is critical.

Key Features

  • Wide Bandwidth: The ADXL1001BCPZ-RL7 offers an impressive bandwidth that extends up to 11 kHz, making it ideal for capturing high-frequency vibrations that are indicative of mechanical faults.
  • High Sensitivity: This accelerometer boasts a sensitivity of 100 mV/g, providing precise measurements for detailed analysis of equipment vibrations.
  • Low Noise: The device features ultra-low noise density (25 µg/√Hz), which ensures the accuracy of measurements and the ability to detect even the slightest anomalies.
  • Wide Dynamic Range: With a dynamic range of ±100 g, the ADXL1001BCPZ-RL7 can measure both low and high amplitude vibrations, offering versatility in various application scenarios.
  • Temperature Stability: The accelerometer is designed to maintain performance across a wide temperature range, ensuring reliable operation in harsh conditions.
  • Shock Resistant: It is capable of withstanding shocks up to 10,000 g, making it robust enough for the most demanding industrial applications.

Applications

The ADXL1001BCPZ-RL7 is ideal for use in:

  • Condition-based monitoring systems
  • Predictive maintenance of rotating machinery
  • Structural health monitoring
  • Vibration analysis and diagnostics
  • Aerospace and defense systems

Product Specifications

This device comes in a compact LFCSP package (3.2 mm × 3.2 mm × 1.2 mm) with a 7-ball grid array. It operates on a supply voltage of 3.0 V to 5.25 V and includes a self-test feature that verifies the integrity of the sensor on command. The ADXL1001BCPZ-RL7 is also RoHS compliant and is available in a tape and reel format (RL7) for automated assembly processes.

For engineers and designers seeking a high-quality accelerometer with excellent performance characteristics, the ADXL1001BCPZ-RL7 from Analog Devices Inc. is an excellent choice that combines durability, precision, and ease of integration into a variety of systems.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess