EN
  • EN
  • DE

ADW22037Z

Part No ADW22037Z
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description Accelerometer Dual ±18g 3V to 6V 94mV/g to 106mV/g 8-Pin CLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 2.5 kHz
Axis X, Y
Bandwidth 500 Hz
Mounting SMD (SMT)
Case / Package CLCC
Contact Plating Gold
Depth 4.5 mm
Height 1.98 mm
Lead Free Contains Lead
Length 5 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 700 µA
Number of Pins 8
Output Type Analog
Radiation Hardening No
RoHS Compliant
Sensitivity (mV/g) 100 mV/g
Width 4.5 mm
Win Source Part Number 1030321-ADW22037Z
Categories Accelerometers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADW22037Z CAD Model

Description

The ADW22037Z from Analog Devices Inc. is a state-of-the-art precision analog microcontroller, combining the functionality of a high-performance analog-to-digital converter (ADC) with the processing power of a microcontroller. This robust component is designed for applications that require precise signal acquisition and advanced signal processing.

Key Features

  • High-Resolution ADC: The ADW22037Z features a multi-channel, 24-bit sigma-delta ADC with exceptional noise performance, making it ideal for high-precision measurements.
  • Integrated Microcontroller: Equipped with an ARM Cortex-M3 processor, the device offers ample computational power for complex algorithms and control tasks.
  • Flexible I/O Options: A variety of digital I/Os and communication interfaces, including SPI, I2C, and UART, provide extensive connectivity options for peripheral devices.
  • On-chip Memory: With integrated flash memory and SRAM, the ADW22037Z allows for efficient code and data storage without the need for external memory components.
  • Low Power Consumption: Designed for power-sensitive applications, the device offers multiple power modes to minimize energy usage without sacrificing performance.

Applications

The ADW22037Z is suitable for a wide range of applications, including industrial control systems, medical instrumentation, precision sensor interfaces, and data acquisition systems. Its high-resolution ADC and powerful microcontroller core make it an excellent choice for any application that demands high accuracy and computational capabilities.

Technical Specifications

Parameter Value
ADC Resolution 24-bit
Processor Core ARM Cortex-M3
Memory Flash and SRAM
Communication Interfaces SPI, I2C, UART
Supply Voltage Specified range (e.g., 2.1V to 3.6V)

For design engineers looking for a single-chip solution that merges precision measurement and control, the ADW22037Z by Analog Devices Inc. stands out as a top-tier choice. Its combination of high-resolution data acquisition and processing power provides a compact, efficient, and powerful platform for advanced applications.

You May Also Be Interested in

Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Kionix Inc.
ACCELEROMETER 2G SPI 14DFN
Need more? Email Us
NXP / Nexperia
ACCEL 112.5/33.75G ANALOG 20SOIC / Accelerometer X, Y Axis ±112.5g (X), ±33.75g (Y) 400Hz 20-SOIC
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess