EN
  • EN
  • DE

EVAL01-HMC747LC3C

Part No EVAL01-HMC747LC3C
Manufacturer Analog Devices Inc.
Catalog Logic - Flip Flops
Description EVAL BOARD HMC747LC3C / HMC747LC3C * Logic Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Logic
Function *
Embedded No
Utilized IC / Part HMC747LC3C
Primary Attributes D-Type Flip-Flop
Supplied Contents Board(s)
Secondary Attributes SMA Connectors
Base Product Number HMC747
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 1127-2479,-2735-EVAL01-HMC747LC3C
Standard Package 1
Win Source Part Number 1000295-EVAL01-HMC747LC3C
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC747LC3C CAD Model

Description

Introducing the EVAL01-HMC747LC3C from Analog Devices Inc.

The EVAL01-HMC747LC3C is a state-of-the-art product evaluation board designed by Analog Devices Inc. to facilitate the testing and performance analysis of the HMC747LC3C, a high-speed, flip-flop based D-type latch. This evaluation board is an essential tool for engineers and designers looking to integrate the HMC747LC3C into their high-frequency digital signal processing applications.

Key Features of the HMC747LC3C

  • High-Speed Operation: The HMC747LC3C is capable of operating at clock frequencies up to 13 GHz, making it suitable for high-speed applications such as digital signal processing, data acquisition, and automated test equipment.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes a minimal amount of power, which is crucial for maintaining thermal performance and reliability in dense circuit designs.
  • Differential Inputs: The device features differential inputs that provide improved noise immunity and allow for the use of smaller voltage swings to transmit data, thus reducing power consumption.
  • Compact Package: The HMC747LC3C comes in a compact 3x3 mm surface-mount package, which is ideal for space-constrained applications.

Benefits of Using the EVAL01-HMC747LC3C Evaluation Board

  • Easy Integration: The evaluation board is designed with ease of use in mind, providing convenient access to all the necessary test points and signal paths for comprehensive evaluation of the HMC747LC3C's performance.
  • Robust Design: Built with high-quality materials, the board ensures durability and consistent performance during testing phases.
  • Flexibility: The EVAL01-HMC747LC3C offers flexibility in testing environments, allowing users to easily configure the board to match their specific application requirements.
  • Support and Documentation: Analog Devices Inc. provides extensive support and detailed documentation for the EVAL01-HMC747LC3C, including schematics, layout files, and application notes to assist in the evaluation process.

Whether you are working on high-speed digital systems, clock distribution networks, or any application that demands precise timing and fast data transmission, the EVAL01-HMC747LC3C evaluation board is an invaluable tool for ensuring that the HMC747LC3C meets your design specifications. With its comprehensive feature set and the backing of Analog Devices' expertise, this product stands out as a robust solution for advanced electronic design challenges.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess