EN
  • EN
  • DE

ADV7344BSTZ-3

Part No ADV7344BSTZ-3
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173771-ADV7344BSTZ-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7344BSTZ-3 CAD Model

Description

ADV7344BSTZ-3 High-Speed Video DAC from Analog Devices Inc.

The ADV7344BSTZ-3 is a state-of-the-art, high-speed digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to provide superior video quality and is ideal for a wide range of applications that require high-resolution video encoding.

Encased in a 64-lead LQFP (Low Profile Quad Flat Package), the ADV7344BSTZ-3 is built to deliver 10-bit video quality through its advanced DAC technology. This enables the device to produce crisp and clear images, making it an excellent choice for professional video editing, broadcasting, and high-end consumer electronics. Its compact form factor ensures it can be easily integrated into various systems without taking up much space.

The device supports a variety of video standards, including NTSC, PAL, and SECAM, providing flexibility for international product deployment. It is capable of encoding analog video signals into multiple formats, such as composite, S-Video, and component outputs, which makes it highly versatile for different types of video interfaces.

One of the key features of the ADV7344BSTZ-3 is its on-chip video encoding, which includes color space conversion and advanced filtering. This reduces the need for external components, simplifying the design and reducing the overall system cost. The device also offers user-programmable features such as control over the output range, which allows for fine-tuning of the video signal to match specific requirements.

For ease of use, the ADV7344BSTZ-3 is designed with a simple digital interface that can be connected directly to FPGAs or microcontrollers, enabling quick and straightforward integration into existing systems. Moreover, Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that designers can make the most of this high-quality video DAC in their projects.

In summary, the ADV7344BSTZ-3 from Analog Devices Inc. is a versatile, high-performance video DAC that offers excellent image quality, a wide range of supported video standards, and a user-friendly interface. Its robust feature set and compact design make it an ideal choice for anyone looking to incorporate high-quality video encoding into their electronic designs.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess