EN
  • EN
  • DE

MLVA06V05C270-R

Part No MLVA06V05C270-R
Manufacturer Eaton Bussmann
Catalog TVS - Varistors, MOVs
Description VARISTOR 13V 30A 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton
Packaging Reel - TR
Status Active
Varistor Voltage (Min) 8V
Varistor Voltage (Typ) 13V
Varistor Voltage (Max) 18V
Current - Surge 30A
Energy 0.10J
Number of Circuits 1
Maximum AC Volts 4VAC
Maximum DC Volts 5.5VDC
Capacitance @ Frequency 270pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 0603 (1608 Metric)
Win Source Part Number 1077854-MLVA06V05C270-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLVA06V05C270-R CAD Model

Description

The Eaton MLVA06V05C270-R is a surface-mount varistor designed for use in circuit protection.

  • Capacitance: 270pF @ 1MHz
  • Varistor Voltage Range: 8V to 18V
  • Maximum Surge Current: 30A
  • Maximum Energy: 0.10J
  • Package: 0603 (1608 Metric)
  • Mounting Type: SMD (SMT)

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Panasonic
Lowest to $0.0381
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0993 $58.0905
1,420+ $0.0815 $115.7300
2,200+ $0.0789 $173.5800
3,030+ $0.0764 $231.4920
3,915+ $0.0738 $288.9270
5,240+ $0.0662 $346.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess