EN
  • EN
  • DE

ADV7320KSTZ

Part No ADV7320KSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat 216 MHz Video Encoder with Six NSV 12-Bit DACs / Video Encoder 6 DAC 12bit 64-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173763-ADV7320KSTZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADV7320
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADV7320KSTZ CAD Model

Description

ADV7320KSTZ High-Definition Video Encoder

The ADV7320KSTZ is a state-of-the-art video encoder designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This powerful encoder is specifically tailored for high-definition video applications, offering superior image quality and ease of use for designers and end-users alike.

Encapsulated in a compact LQFP-64 package, the ADV7320KSTZ integrates advanced features that enable the encoding of high-definition analog video signals from digital inputs. It supports a wide array of video formats including 1080i, 720p, and 480p/576p, making it highly versatile for various applications in the consumer electronics, surveillance, and professional video markets.

One of the standout features of the ADV7320KSTZ is its high-quality 10-bit video DACs, which ensure crisp and clear image reproduction with minimal noise and distortion. This high level of precision is essential for maintaining the integrity of the video signal, particularly in professional and broadcast environments where image quality is of utmost importance.

The device also boasts an on-chip video encoder with six DACs that provide support for RGB or YPrPb output formats. This flexibility allows the ADV7320KSTZ to cater to different display requirements and ensures compatibility with a wide range of display devices. Additionally, the encoder includes an internal color space converter, which seamlessly converts 4:2:2 YCbCr to 4:4:4 RGB, enhancing the overall video output quality.

For ease of integration, the ADV7320KSTZ features an I²C-compatible serial interface, which simplifies system control and reduces the complexity of the surrounding circuitry. The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.

With its robust feature set and high-quality output, the ADV7320KSTZ from Analog Devices Inc. is an ideal solution for system designers looking to incorporate high-definition video encoding capabilities into their products. Whether it's for high-end video broadcasting, multimedia systems, or digital signage, the ADV7320KSTZ delivers exceptional performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3234 $58.5574
27+ $4.3682 $117.9414
41+ $4.2319 $173.5079
57+ $4.0956 $233.4492
73+ $3.9593 $289.0289
98+ $3.5493 $347.8314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess