EN
  • EN
  • DE

ADV7282AWBCPZ-M

Part No ADV7282AWBCPZ-M
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-BIT SD DIFF VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Type Video
Data Interface I²C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ -
Dynamic Range, ADCs / DACs (db) Typ -
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7282
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370759-ADV7282AWBCPZ-M
Ultra Librarian 3D Model Ultra Librarian ADV7282AWBCPZ-M CAD Model

Description

ADV7282AWBCPZ-M Video Decoder from Analog Devices Inc.

The ADV7282AWBCPZ-M from Analog Devices Inc. is a highly integrated video decoder that is designed to convert analog composite video signals to a digital YCrCb 4:2:2 video data stream. This advanced IC is particularly suitable for a variety of applications including automotive video cameras, security cameras, video intercom systems, and any other system that requires reliable analog-to-digital video conversion.

Key Features of the ADV7282AWBCPZ-M:

  • Multi-Format Support: The device supports NTSC, PAL, and SECAM video formats, providing versatility for use in different regions and systems.
  • Adaptive Comb Filter: It boasts an adaptive 2D comb filter for high quality color separation, which is essential for crisp and clear video quality.
  • Automatic Gain Control (AGC): The AGC ensures optimal signal performance by automatically adjusting the gain to accommodate a wide range of input video signal levels.
  • Macrovision Detection: It has built-in Macrovision copy protection detection for compliance with content protection standards.
  • Low Power Consumption: Designed for efficiency, the ADV7282AWBCPZ-M operates with low power consumption, making it ideal for portable and automotive applications.

Technical Specifications:

  • Resolution: The device is capable of decoding standard-definition video signals up to 720 x 576 at 50 Hz (PAL) and 720 x 480 at 60 Hz (NTSC).
  • Interface: It features a digital output interface that is compatible with ITU-R BT.656 and supports 8-bit YCrCb 4:2:2 video data output format.
  • Power Supply: The ADV7282AWBCPZ-M operates over a single 1.8V power supply for the analog and digital core, making it suitable for integration into modern low-voltage systems.
  • Package: The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

With its robust feature set and high-quality video output, the ADV7282AWBCPZ-M is an excellent choice for designers looking to incorporate reliable video decoding capabilities into their applications. Analog Devices Inc. ensures that this product meets the industry standards for performance and reliability, making it a trusted component for your video processing needs.

You May Also Be Interested in

Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess