EN
  • EN
  • DE

AD8218BRMZ-R7

Part No AD8218BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR BI-DIR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Current Monitor Regulator High-Side - 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8218
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD8218BRMZ-R7-ND, AD8218BRMZR7, AD8218BRMZ-R7TR, AD8218BRMZ-R7DKR, AD8218BRMZ-R7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909887-AD8218BRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8218BRMZ-R7 CAD Model

Description

Analog Devices Inc. AD8218BRMZ-R7 Current Sense Amplifier

The AD8218BRMZ-R7 from Analog Devices Inc. is a precision, high-voltage, bidirectional current shunt monitor. Designed to measure current across shunts in a wide range of automotive and industrial applications, this current sense amplifier boasts a zero-drift architecture that provides robust performance over temperature and time.

With a wide input common-mode voltage range of -2 V to +65 V, the AD8218 is optimized for applications requiring high-voltage operation and can handle transient events beyond its specified range, ensuring reliable performance in challenging conditions. The device operates from a single 5 V supply, drawing a minimal quiescent current, which makes it suitable for power-sensitive systems.

The AD8218BRMZ-R7 variant comes in an 8-lead MSOP (Mini Small Outline Package) with an R7 suffix indicating its packaging in a 7-inch reel, suitable for automated assembly processes. This compact form factor is ideal for space-constrained applications, without compromising on the electrical performance and robustness expected from Analog Devices products.

Key features of the AD8218 include:

  • High accuracy with a gain error of only ±1% and gain drift of ±5 ppm/°C, ensuring precise current measurement.
  • Wide bandwidth of 500 kHz, which enables the monitoring of fast transient currents.
  • Galvanically isolated current detection, which enhances system safety and noise immunity.
  • Robust ESD protection, safeguarding the device from electrostatic discharges during handling and operation.

The device also features a differential output that increases immunity to common-mode signals, a critical attribute for noisy environments. This makes the AD8218BRMZ-R7 an excellent choice for motor control, battery management, overcurrent detection, and power supply monitoring applications.

Engineers looking for a reliable, high-precision current sense solution will find the AD8218BRMZ-R7 to be a versatile and robust component that upholds the quality and performance standards associated with Analog Devices Inc.

For detailed specifications, application notes, and support resources, visit the Analog Devices website or contact their technical support team for assistance in integrating the AD8218BRMZ-R7 into your next project.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Others
Lowest to $3.3414
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1145 $53.4885
30+ $3.3760 $101.2800
46+ $3.2705 $150.4430
64+ $3.1650 $202.5600
82+ $3.0595 $250.8790
110+ $2.7430 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,551 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess