EN
  • EN
  • DE

ADV7280BCPZ-RL

Part No ADV7280BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO DECODER SDTV 32LFCSP / Oversampled SDTV Video Decoder with Deinterlacer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Part Number Series ADV7280
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804015-ADV7280BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADV7280BCPZ-RL CAD Model

Description

The ADV7280BCPZ-RL from Analog Devices Inc. is a highly integrated video decoder that effortlessly converts standard analog signals into a digital interface with robust capabilities. This cutting-edge component is designed to interface with a wide range of video sources such as CVBS (composite video broadcast signal), S-Video, and YPbPr video signals, making it an excellent choice for applications in video processing, automotive infotainment systems, surveillance, and other video capture technologies.

Key Features:

  • Multi-format Support: The device supports multiple analog video formats, providing versatility for various video input sources.
  • Enhanced Video Quality: It features a 10-bit ADC and proprietary 2D comb filter which enhance the quality of the video output, ensuring sharp and clear images.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7280BCPZ-RL is suitable for applications where power conservation is critical.
  • Automatic Gain Control: The decoder includes automatic gain control (AGC) which optimizes signal strength for consistent performance.
  • Programmable Scaler: It comes with a flexible and programmable scaler that allows for various output resolutions to match specific system requirements.
  • Macrovision Detection: The device is capable of detecting Macrovision copy-protected video sources, ensuring compliance with content protection standards.
  • Small Footprint: Housed in a compact 32-lead LFCSP (5 mm x 5 mm) package, it is ideal for space-constrained applications.

Applications:

  • Automotive video cameras and infotainment
  • Portable and handheld video systems
  • Security and surveillance cameras
  • Video capture and conversion devices
  • Home entertainment systems

The ADV7280BCPZ-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the video industry. It simplifies the design process for engineers by reducing the need for multiple discrete components and offers a comprehensive solution for analog-to-digital video conversion. Its robust feature set ensures that it can meet the requirements of even the most demanding video applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $16.3637

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess