EN
  • EN
  • DE

LM3450AMT/NOPB

Part No LM3450AMT/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFL DIM 16TSSOP / LED Driver 9V/12V/15V/18V 16-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type AC DC Offline Switcher
Topology Flyback, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 8.5V
Voltage Supply MAX 20V
Voltage - Output 11.5V
Dimming Analog
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 778956-LM3450AMT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3450
Introduction Date November 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3450AMT/NOPB CAD Model

Description

The LM3450AMT/NOPB is a high-performance LED driver developed by Texas Instruments designed to efficiently manage and drive high-brightness LEDs. This advanced driver IC is suitable for a variety of lighting applications, including general illumination, architectural lighting, and display backlighting. Its robust feature set ensures that it can meet the demands of a wide range of LED lighting solutions.

Key Features

  • Adaptive Constant On-Time (ACOT) Architecture: This innovative architecture enables fast transient response and easy loop stabilization, ensuring high performance and reliability in LED lighting systems.
  • Wide Input Voltage Range: The LM3450AMT/NOPB operates over a broad input voltage range, accommodating various power supply requirements and making it versatile for different applications.
  • Phase Dimming Decoder: The device includes a phase dimming decoder which is compatible with both leading edge and trailing edge dimmers, providing smooth and flicker-free dimming performance.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the LED array from overheating, enhancing the overall lifespan of the lighting system.
  • Power Factor Correction (PFC): The LM3450AMT/NOPB incorporates PFC functionality, which improves energy efficiency and reduces power consumption, leading to a greener and more cost-effective lighting solution.

Applications

The versatility of the LM3450AMT/NOPB allows it to be used in a diverse array of applications, including:

  • Residential and Commercial Lighting
  • Street and Area Lighting
  • Portable and Emergency Lighting
  • Industrial Lighting Systems

Quality and Reliability

The LM3450AMT/NOPB is offered in a thermally enhanced 16-pin TSSOP package, ensuring efficient heat dissipation and long-term reliability. Texas Instruments' commitment to quality means that this LED driver is designed to meet stringent industry standards, ensuring high performance and durability for the end user. The 'NOPB' suffix indicates that this product is offered in an eco-friendly "No Lead" package, aligning with current environmental regulations.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8977 $56.6931
7+ $15.5059 $108.5413
10+ $15.0213 $150.2130
14+ $14.5367 $203.5138
18+ $14.0522 $252.9396
24+ $12.5985 $302.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess