EN
  • EN
  • DE

ADV7280AWBCPZ

Part No ADV7280AWBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-BIT SD VIDEO DECODER / Video Interface 10 b I²C 32-LFCSP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Type Video
Data Interface I²C
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ -
Dynamic Range, ADCs / DACs (db) Typ -
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7280
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355665-ADV7280AWBCPZ
Ultra Librarian 3D Model Ultra Librarian ADV7280AWBCPZ CAD Model

Description

ADV7280AWBCPZ - Analog Devices Inc.

The ADV7280AWBCPZ from Analog Devices Inc. is a highly integrated video decoder that converts analog composite video signals to a digital YCrCb 4:2:2 video data stream. This decoder is designed to simplify the design and implementation of automotive and industrial video systems, offering a robust solution for capturing and processing video signals in harsh environments.

This decoder features a 10-bit resolution ADC, ensuring high-quality video capture with a dynamic range that can handle challenging lighting conditions. Its on-chip Automatic Gain Control (AGC) and 2D comb filter work together to reduce noise and improve image clarity, which is critical for applications such as rear-view cameras, driver-assist systems, and video surveillance.

The ADV7280AWBCPZ supports multiple video standards, including NTSC, PAL, and SECAM, allowing for global deployment without the need for multiple variants. It also includes a Macrovision copy protection detection feature, which is essential for applications that need to comply with content protection regulations.

With its integrated static and dynamic temperature compensation, the ADV7280AWBCPZ operates reliably over a wide temperature range, making it an ideal choice for outdoor and automotive applications. The device comes in a 32-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained environments, providing a compact solution without sacrificing performance.

The device is equipped with an I2C control interface that allows for comprehensive programmability, enabling customization and fine-tuning of the video processing parameters. This feature simplifies integration with microcontrollers and DSPs, providing designers with flexibility and control over their video processing chain.

In summary, the ADV7280AWBCPZ from Analog Devices Inc. is a versatile and reliable video decoder that offers excellent video quality, broad standard support, and a design tailored for the demanding requirements of automotive and industrial video applications. Its robust feature set ensures that it can meet the needs of a wide range of video capture and processing tasks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess