EN
  • EN
  • DE

ADV7197KS

Part No ADV7197KS
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VID-HDTV 3CH-11BIT 52MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Video Encoder
Applications HDTV
Voltage - Supply, Analog 3.15V ~ 3.45V
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADV7197
Standard Package 34 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44964-ADV7197KS
Ultra Librarian 3D Model Ultra Librarian ADV7197KS CAD Model

Description

The ADV7197KS, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a state-of-the-art video encoder that offers unparalleled performance for advanced video applications. This high-quality component is designed to meet the rigorous demands of modern video processing tasks, making it an ideal choice for a wide array of multimedia and industrial products.

Key Features

  • High-Quality Video Encoding: The ADV7197KS provides exceptional encoding capabilities, ensuring that video signals are converted from digital to analog format with high fidelity and minimal signal degradation.
  • Multiple Video Formats: With support for various video formats, including NTSC, PAL, and SECAM, this versatile encoder can be used in numerous global markets without compatibility concerns.
  • Advanced Digital Inputs: The device accepts digital input in the form of 24-bit RGB or YCrCb, offering flexibility for different video sources and ensuring compatibility with a broad range of digital video equipment.
  • Integrated Filters: Built-in filters help to maintain signal integrity, reducing noise and improving overall image quality.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7197KS minimizes energy usage, making it suitable for portable and battery-powered devices.

Applications

The ADV7197KS is adept at serving a multitude of applications. It is particularly well-suited for:

  • Professional Video Editing Equipment
  • High-End Multimedia Systems
  • Video Broadcast Equipment
  • Industrial Video Processing Units
  • Medical Imaging Devices

Technical Specifications

For technical enthusiasts and professionals, the ADV7197KS boasts:

  • Power Supply: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: LQFP
  • RoHS Compliant

Conclusion

As an offering from Analog Devices Inc., a leader in the semiconductor industry, the ADV7197KS video encoder stands out with its robust feature set and reliable performance. Whether for commercial or industrial purposes, this product is engineered to deliver exceptional video quality, ensuring that it is a top choice for designers and engineers alike.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4166 $61.2498
7+ $16.7521 $117.2647
11+ $16.2287 $178.5157
15+ $15.7052 $235.5780
20+ $15.1817 $303.6340
26+ $13.6111 $353.8886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,514 pieces
In Stock: 5,257 pieces Factory Stock: 5,257 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess