Product Overview: ADV7181CWBSTZ
The ADV7181CWBSTZ is a high-quality, single-chip video decoder produced by Analog Devices Inc. that provides a comprehensive solution for capturing and digitizing analog video signals. The device is capable of handling a wide range of video formats, including NTSC, PAL, SECAM, and various high-definition and nonstandard formats.
Key Features
- Multi-format Support: Compatible with NTSC, PAL, SECAM, 525i, 625i, 525p, 625p, 720p, 1080i, and many other video formats.
- Advanced Digital Processing: Features a 12-bit analog-to-digital converter (ADC) and a 3D comb filter for high-quality video signal decoding.
- Flexible Interface: Offers an I2C interface for control settings and an easily programmable output interface that supports 8-/16-bit YCrCb 4:2:2 formats.
- Automatic Format Detection: Equipped with the ability to automatically detect the format of the input video signal.
- Low Power Consumption: Designed for power efficiency, it is suitable for battery-powered applications.
Applications
The ADV7181CWBSTZ is ideal for various applications where video signals need to be digitized, such as:
- Security and surveillance systems
- Automotive infotainment and rear-view camera systems
- Video conferencing equipment
- Home theater systems
- Personal video recorders
Technical Specifications
| Parameter |
Value |
| Resolution |
12-bit ADC |
| Input Formats |
NTSC, PAL, SECAM, and more |
| Interface |
I2C, 8-/16-bit YCrCb 4:2:2 |
| Package |
64-LQFP |
| Operating Temperature |
-40°C to +85°C |
Ordering Information
The ADV7181CWBSTZ is available in a 64-LQFP (Low Profile Quad Flat Package) and is suitable for industrial temperature ranges. For pricing and availability, please contact Analog Devices Inc. or an authorized distributor.