EN
  • EN
  • DE

ADV7127KR50

Part No ADV7127KR50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS, 240 MHz 10-Bit High Speed Video DAC / DAC 1-CH Segment 10-bit 28-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 173720-ADV7127KR50
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7127
Introduction Date September 25, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7127KR50 CAD Model

Description

The ADV7127KR50 is a high-performance, triple-channel digital-to-analog converter (DAC) designed by Analog Devices Inc. This component is specifically engineered to cater to the demanding requirements of color graphics and video applications. The ADV7127KR50 operates at a conversion rate of 50 MSPS (mega samples per second), making it an ideal choice for high-speed video and graphic systems.

Key Features

  • Triple 10-bit DAC: The device includes three precision 10-bit voltage output DACs on a single monolithic chip, which provides excellent matching between channels for accurate color rendition and video quality.
  • High-Speed Operation: With a conversion rate of up to 50 MSPS, the ADV7127KR50 is capable of supporting high-resolution displays and high frame rate video without compromising quality or performance.
  • Integrated Resistors: On-chip resistors ensure excellent DAC-to-DAC matching, reducing the need for external calibration and simplifying the overall design process.
  • CMOS Compatible Digital Inputs: The digital inputs are compatible with standard CMOS levels, making it easy to interface with a wide range of graphic controllers and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7127KR50 maintains low power consumption, which is crucial for minimizing heat generation in high-performance systems.

Applications

The ADV7127KR50 is well-suited for a variety of applications that require high-quality video output and precise digital-to-analog conversion. Some of the typical applications include:

  • High-resolution color graphics workstations and monitors
  • Professional video editing and broadcasting equipment
  • Medical imaging systems
  • Industrial control and automation systems

Product Specifications

Parameter Value
Resolution 10-bit
Channels 3
Max Sampling Rate 50 MSPS
Power Supply +5 V
Package 28-Pin SOIC

Overall, the ADV7127KR50 from Analog Devices Inc. is a robust and reliable solution for high-speed digital-to-analog conversion in video and graphics applications, providing both performance and quality in a compact, integrated package.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess