EN
  • EN
  • DE

AD7864BS-1

Part No AD7864BS-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 4CH 44-MQFP / 12 Bit Analog to Digital Converter Input 1 44-MQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 520k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD7864
Standard Package 22 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909810-AD7864BS-1
Ultra Librarian 3D Model Ultra Librarian AD7864BS-1 CAD Model

Description

The AD7864BS-1 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Analog Devices Inc. This ADC is particularly engineered for applications that demand fast, accurate data acquisition and conversion. The AD7864BS-1 is a versatile component that finds its use in a wide array of industries, including medical imaging, industrial control, instrumentation, and communication systems.

Key Features

  • Resolution: The AD7864BS-1 boasts a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Quad Channel: It features four single-ended analog input channels, providing the flexibility to monitor multiple signals simultaneously.
  • High-Speed Conversion: With a conversion rate of up to 166 kSPS (kilo samples per second), this ADC is capable of handling high-speed applications with ease.
  • Low Power Consumption: Designed for efficiency, the AD7864BS-1 operates with a low power requirement, making it suitable for power-sensitive applications.
  • Interface: It offers a parallel interface, facilitating straightforward integration with microprocessors and digital systems.
  • Reference Voltage: An onboard 2.5V reference voltage provides a stable baseline for conversions, though an external reference can also be used for enhanced flexibility.

Applications

The AD7864BS-1 is ideal for a variety of applications that require high-speed, multi-channel data acquisition. Some common use cases include:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Four-Channel Analog Input Modules
  • Multichannel Data Logging

Technical Specifications

The technical specifications of the AD7864BS-1 include an operating temperature range from -40°C to +85°C, ensuring reliable performance under various environmental conditions. It is available in a 44-lead MQFP (Metric Quad Flat Pack) package, which is conducive to space-saving PCB (printed circuit board) design.

Conclusion

The AD7864BS-1 from Analog Devices Inc. is a robust and reliable ADC solution that combines speed, precision, and low power consumption. Its multi-channel capability and high-speed performance make it a top choice for engineers and designers looking to develop advanced systems with critical data acquisition needs.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess