The ADV7125KST-140, manufactured by Analog Devices Inc., is a high-speed, digital-to-analog converter (DAC) integrated circuit designed for the precise conversion of digital video signals into analog form. This component is an essential part of many digital video processing applications, including professional video editing systems, high-end gaming, and advanced imaging technology.
Key Features
- High-Speed Operation: The ADV7125 operates at a clock rate of 140 MHz, making it suitable for high-resolution video applications.
- Triple DAC Architecture: It incorporates three individual DACs in a single chip, enabling the simultaneous conversion of red, green, and blue (RGB) video signals for true color rendering.
- 12-Bit Resolution: With a 12-bit resolution, the ADV7125 provides a high degree of accuracy in the analog output, allowing for a wide dynamic range and precise color reproduction.
- CMOS Technology: Constructed using advanced CMOS process technology, the device offers low power consumption and high reliability.
- Compatibility: The ADV7125 is designed to interface directly with digital graphics processors and FPGAs, making it a versatile choice for various video applications.
Applications
The ADV7125KST-140 is widely used in systems that require the conversion of high-speed digital signals to high-quality analog video output. Its applications include:
- High-resolution color graphics and video systems
- Medical imaging equipment
- Professional video editing and playback equipment
- Virtual reality and gaming systems
- Instrumentation and test equipment
Technical Specifications
Parameter
Value
Clock Frequency
140 MHz
Resolution
12-bit
Number of DACs
3
Power Supply Voltage
5 V
Package Type
48-Lead LQFP
For detailed technical specifications, application notes, and support resources, visit Analog Devices Inc.'s website.