EN
  • EN
  • DE

SBR3M30P1-7-F

Part No SBR3M30P1-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188657-SBR3M30P1-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR3M30P1-7-F CAD Model

Description

Product Overview: SBR3M30P1-7-F by Diodes Incorporated

The SBR3M30P1-7-F is a high-performance Schottky Barrier Rectifier (SBR) from Diodes Incorporated, designed to cater to the demanding requirements of modern electronic applications. This rectifier is part of the Super Barrier Rectifier series, which is renowned for its low forward voltage drop, high surge current capability, and excellent thermal performance.

Key Features

  • Low Power Loss: The SBR3M30P1-7-F features a very low forward voltage drop, which significantly reduces power loss and enhances efficiency in power conversion applications.
  • High Surge Capability: With its robust surge handling capability, this device is well-suited to withstand transient over-voltage conditions, ensuring reliable operation and longevity.
  • Thermal Stability: The superior thermal performance of the SBR3M30P1-7-F allows for stable operation over a wide temperature range, making it suitable for high-temperature environments.
  • Compact Design: Housed in a small PowerDI123 package, this rectifier is ideal for space-constrained applications, offering high-density power conversion without compromising on performance.

Electrical Characteristics

  • Reverse Voltage: It supports a maximum repetitive reverse voltage (V<sub>RRM) of 30V, catering to a broad range of DC applications.
  • Forward Current: The average rectified forward current (I<sub>F(AV)) is rated at 3A, suitable for handling moderate power requirements.
  • Low Leakage Current: The device exhibits minimal leakage current, ensuring energy efficiency and reduced standby power consumption.

Applications

The SBR3M30P1-7-F is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power supply units
  • LED lighting
  • Battery charging circuits
  • Automotive applications
  • Portable devices

Diodes Incorporated's commitment to quality is evident in the SBR3M30P1-7-F, which is designed to meet the stringent requirements of modern electronic systems. With its combination of efficiency, durability, and compact form factor, this Schottky Barrier Rectifier is an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,439 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess