EN
  • EN
  • DE

S-24C02BPN-TF-G

Part No S-24C02BPN-TF-G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185699-S-24C02BPN-TF-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C02BPN-TF-G CAD Model

Description

The S-24C02BPN-TF-G is a 2K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. This device offers non-volatile data storage with a focus on low power consumption and easy integration into various electronic systems. It utilizes the I²C serial interface for communication, making it suitable for microcontroller-based applications.

Applications

  • Consumer Electronics: Commonly used in televisions, set-top boxes, DVD players, and other consumer electronic devices for storing user preferences, channel lists, and configuration settings.
  • Industrial Control Systems: Integrated into PLCs (Programmable Logic Controllers), sensors, and data loggers for storing calibration data, sensor readings, and configuration parameters.
  • Automotive Electronics: Found in car audio systems, engine control units (ECUs), and instrument clusters for storing vehicle settings, diagnostic information, and security codes.
  • Medical Devices: Used in medical instruments such as patient monitors, diagnostic equipment, and infusion pumps for storing calibration data, patient information, and device-specific settings.
  • Security and Access Control: Implemented in alarm systems, access control systems, and security cameras for storing access codes, user credentials, and event logs.

Features

  • 2K-bit EEPROM: Provides 2048 bits of non-volatile memory storage.
  • I²C Serial Interface: Utilizes a two-wire serial interface for easy communication with microcontrollers.
  • Low Voltage Operation: Operates from a low supply voltage, typically ranging from 1.6V to 5.5V.
  • Low Power Consumption: Designed for minimal power consumption, making it suitable for battery-powered applications.
  • Write Protect Function: Includes a write protect feature to prevent accidental data overwrites.
  • High Reliability: Offers excellent data retention and endurance characteristics.
  • Small Package Size: Available in a compact package suitable for space-constrained applications.

Benefits

  • Easy Integration: The I²C interface simplifies connection to microcontrollers and other system components, reducing development time and cost.
  • Non-Volatile Data Storage: Data is retained even when power is removed, ensuring data integrity and preventing data loss.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
  • High Reliability: Provides a robust and dependable solution for storing critical data in demanding environments.
  • Compact Design: The small package size allows for use in space-limited applications, enabling smaller and more efficient product designs.
  • Cost-Effective: Offers a competitive price point for non-volatile memory solutions, making it a cost-effective choice for a wide range of applications.

Additional Details

The S-24C02BPN-TF-G supports both standard (100 kHz) and fast (400 kHz) I²C communication speeds. It features a page write mode, allowing up to 16 bytes to be written in a single operation, improving write performance. The device incorporates a self-timed write cycle, simplifying the write process and reducing the need for external timing components. The memory is organized as 256 bytes x 8 bits. The P, TF and G in the part number usually define the package type, tape and reel configuration, and compliance with environmental standards (lead-free and RoHS compliant). The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess