EN
  • EN
  • DE

UPD78F0501AMCA-CAB-R-G/JM

Part No UPD78F0501AMCA-CAB-R-G/JM
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405776-UPD78F0501AMCA-CAB-R-G/JM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0501AMCA-CAB-R-G/JM CAD Model

Description

The UPD78F0501AMCA-CAB-R-G/JM is a microcontroller belonging to NEC's 78K0/Lx series. These microcontrollers are designed for low-power operation and are suitable for a wide range of embedded applications.

Applications

  • Consumer electronics: Remote controls, toys, and small appliances.
  • Industrial control: Sensors, motor control, and data acquisition systems.
  • Automotive: Automotive subsystems like lighting control and sensor interfaces.
  • Medical devices: Portable medical devices and patient monitoring systems.
  • Metering: Smart meters for electricity, water, and gas.

Features

  • CPU core: 78K0 core.
  • Memory: Includes flash memory for program storage and RAM for data. Specific memory sizes depend on the exact part number configuration.
  • Timers: Multiple timers capable of PWM generation, input capture, and output compare functionality.
  • Serial communication: UART, SPI, and I2C interfaces for communication with peripherals and other devices.
  • Analog-to-digital converter (ADC): Built-in ADC for interfacing with analog sensors.
  • I/O ports: General-purpose I/O pins for controlling external devices.
  • Low power modes: Designed for efficient power consumption in battery-operated applications.

Benefits

  • Extended battery life: Low power consumption optimizes battery life in portable devices.
  • Versatile communication capabilities: Multiple serial interfaces allow for communication with a wide range of peripherals.
  • Precise timing control: Flexible timer configurations enable accurate control of timing-sensitive applications.
  • Simplified integration: Compatible with common development tools and environments.
  • Cost-effective solution: Offers a balance of features and performance for budget-conscious designs.

Additional Details

The UPD78F0501AMCA-CAB-R-G/JM is typically available in surface-mount packages for easy integration into compact designs. The specific operating temperature range and electrical characteristics are detailed in the device datasheet. Debugging is often facilitated through an on-chip debug interface.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2691 $61.6146
14+ $8.4257 $117.9598
22+ $8.1624 $179.5728
30+ $7.8990 $236.9700
38+ $7.6357 $290.1566
51+ $6.8457 $349.1307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess