EN
  • EN
  • DE

ADV7125

Part No ADV7125
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS, 330 MHz Triple 8-Bit High Speed Video DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142653-ADV7125
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7125 CAD Model

Description

Product Overview: ADV7125

The ADV7125 from Analog Devices Inc. is a high-speed, digital-to-analog converter (DAC) that is designed to meet the rigorous demands of advanced video applications. This integrated circuit is specifically engineered to provide high-quality video output with a triple 10-bit video DAC system, making it an ideal choice for a wide range of applications, including professional video editing systems, high-end graphics programs, and broadcast video equipment.

Key Features

  • High-Speed Operation: The ADV7125 operates at conversion rates that are suitable for high-resolution video applications, ensuring smooth and clear video playback and rendering.
  • Triple 10-Bit DACs: With three individual 10-bit digital-to-analog converters on a single chip, the ADV7125 is capable of delivering high color depth and resolution for demanding video tasks.
  • Compatibility: The device supports various video standards, making it versatile for use in multiple geographic regions and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7125 minimizes power usage without compromising performance, making it suitable for energy-conscious applications.
  • Integrated PLL: The on-chip phase-locked loop (PLL) circuitry simplifies system design by reducing the number of external components required for synchronization.

Applications

  • Professional Video Editing Systems
  • High-End Graphics Programs
  • Broadcast Video Equipment
  • Video Over IP Solutions
  • Video Wall Controllers

The ADV7125's robust feature set ensures that it can handle the complexities of modern video systems with ease. Its high-speed data throughput and precise color rendering capabilities make it a top choice for professionals seeking the best in video conversion technology. As a product of Analog Devices Inc., a leader in high-performance semiconductors, the ADV7125 is backed by a legacy of quality and reliability, ensuring that it can meet the needs of the most demanding video applications.

Conclusion

Whether you're designing a state-of-the-art video editing suite or upgrading broadcast equipment, the ADV7125 provides the performance and reliability that professionals expect from a top-tier video DAC. Its combination of speed, precision, and versatility makes it an invaluable component in any high-quality video system.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess