ADV7123KST140: High-Speed, Triple Channel Digital-to-Analog Converter
The ADV7123KST140 is a high-performance, triple-channel digital-to-analog converter (DAC) designed by Analog Devices Inc. This component is specifically engineered to meet the rigorous demands of high-speed video and graphics applications, providing an ideal solution for driving analog displays and other visualization hardware.
With its 140 MHz high-speed triple DACs, the ADV7123KST140 ensures sharp and accurate color representation by converting digital signals into smooth, analog RGB outputs. Each channel features a 10-bit resolution, which allows for a wide range of colors and fine gradients, essential for high-fidelity image and video reproduction.
The device operates from a single 3.3 V supply, which helps in reducing power consumption and simplifying system power supply design. Furthermore, the ADV7123KST140 comes in a compact 48-lead LQFP (Low-profile Quad Flat Package), which is conducive for space-constrained applications without compromising performance.
Key features of the ADV7123KST140 include:
- High-Speed Operation: Capable of running up to 140 MHz, making it suitable for high-resolution and high-refresh-rate video applications.
- Triple 10-Bit DACs: Each channel is capable of 10-bit resolution, delivering over 1 billion colors for true-to-life image quality.
- CMOS Digital Interface: Ensures compatibility with a wide range of graphics processors and systems.
- Low Power Consumption: Designed for efficiency, which is critical for portable and power-sensitive applications.
- Compact Packaging: The 48-lead LQFP packaging allows for a minimal footprint on PCBs.
Applications for the ADV7123KST140 are diverse and include high-end video and graphics systems, such as professional video editing and broadcasting equipment, medical imaging displays, and industrial visualization tools. Its ability to deliver high-quality video output makes it a preferred choice for engineers and designers looking to integrate reliable video DACs into their systems.
Overall, the ADV7123KST140 from Analog Devices Inc. represents a blend of performance, power efficiency, and compact design, making it a versatile component for any application requiring high-speed, accurate digital-to-analog video conversion.