EN
  • EN
  • DE

ADV7123JSTZ240

Part No ADV7123JSTZ240
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 3-CH Segment 10-bit 48-Pin LQFP Tray / IC DAC VIDEO TRPL HI SPD 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 10
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V, 5V
Digital Supply Voltage 3 V to 3.6 V, 5V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating 0°C to 70°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 009543-ADV7123JSTZ240
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADV7123
Introduction Date September 24, 1996
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7123JSTZ240 CAD Model

Description

Analog Devices Inc. ADV7123JSTZ240 High-Speed Video DAC

The ADV7123JSTZ240 is a high-performance, triple 10-bit high speed, video digital-to-analog converter (DAC) designed by Analog Devices Inc. This integrated circuit is specifically engineered to meet the rigorous demands of high-resolution video graphics and imaging applications. It is an essential component for systems that require the conversion of digital signals to high-quality analog video output with exceptional speed and precision.

Key Features of ADV7123JSTZ240

  • High-Speed Performance: The ADV7123 operates at conversion rates up to 240 MHz, making it suitable for high-resolution and high-frame-rate video displays.
  • Triple 10-bit DACs: This device incorporates three individual 10-bit DACs, providing simultaneous output for RGB or YPbPr video signals.
  • Integrated Output Amplifiers: On-chip output amplifiers enable direct drive of 75 ohm loads, facilitating direct connection to video display terminals.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7123 maintains low power dissipation, which is critical for reducing heat and increasing reliability in enclosed systems.
  • Compatibility: It supports both analog and digital video standards, making it versatile for a variety of video applications.
  • Compact Package: The ADV7123JSTZ240 comes in a compact 48-lead LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The ADV7123JSTZ240 is ideal for a wide range of applications that require high-quality video output. These include:

  • High-resolution color graphics and video systems
  • Professional video editing and broadcasting equipment
  • Medical imaging displays
  • Industrial control and automation systems
  • Flight simulation and training systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADV7123JSTZ240 is no exception. It is built with the highest standards to ensure consistent performance and durability in the most demanding environments. With its robust design and advanced features, the ADV7123JSTZ240 is the go-to choice for engineers and designers looking to integrate a reliable video DAC into their high-speed video and graphics applications.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8657 $56.5971
6+ $17.6717 $106.0302
9+ $17.0747 $153.6723
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess