EN
  • EN
  • DE

AD8137YCPZ-R2

Part No AD8137YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Low Power 12-Bit Differential ADC Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 450 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 500nA
Voltage - Input Offset 700μV
Operating Supply Current 3.2mA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ± 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1138267-AD8137YCPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8137
Introduction Date August 19, 2004
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8137YCPZ-R2 CAD Model

Description

AD8137YCPZ-R2 Low Power, Low Distortion Differential ADC Driver

The AD8137YCPZ-R2 is a high-performance, low-power differential ADC (Analog-to-Digital Converter) driver from Analog Devices Inc., designed to meet the stringent requirements of signal processing applications. This driver is an ideal choice for driving high-speed ADCs with resolutions up to 18 bits, ensuring that the analog signal is accurately and efficiently converted into a digital format for further processing.

With a wide bandwidth of 320 MHz and a low harmonic distortion, the AD8137YCPZ-R2 provides a clean, unaltered signal path that maintains the integrity of the original signal. This is particularly important in applications such as medical imaging, communications systems, and instrumentation where signal fidelity is paramount. The device operates with a single supply voltage ranging from 3.0 V to 12.6 V, or dual supplies of ±1.5 V to ±6.3 V, making it versatile for various system designs.

The driver comes in a compact LFCSP (Lead Frame Chip Scale Package) which minimizes the PCB (Printed Circuit Board) space required and aids in reducing overall system size. The package also provides excellent thermal performance, ensuring that the device operates within its specified temperature range even under high load conditions.

Key features of the AD8137YCPZ-R2 include:

  • Low distortion and high-speed operation, suitable for driving precision ADCs.
  • Wide bandwidth of 320 MHz, which allows it to support high-speed signals without degradation.
  • Low power consumption, making it suitable for portable and battery-powered applications.
  • Flexible power supply options, compatible with both single and dual supply configurations.
  • Compact LFCSP packaging, which is space-saving and offers good thermal performance.

Applications that benefit from the AD8137YCPZ-R2's performance include:

  • Medical imaging systems, where precision and low noise are critical.
  • Industrial and instrumentation systems, where accurate signal reproduction is necessary.
  • Communications infrastructure, where high-speed signal integrity is essential.
  • Data acquisition systems that require high fidelity and low latency.

Overall, the AD8137YCPZ-R2 from Analog Devices Inc. represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for a wide range of high-speed differential signal processing applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2894 $51.4728
29+ $3.5196 $102.0684
44+ $3.4096 $150.0224
61+ $3.2996 $201.2756
79+ $3.1896 $251.9784
105+ $2.8596 $300.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess