Product Overview: AD7091R-5BRUZ by Analog Devices Inc.
The AD7091R-5BRUZ is a high-performance, ultra-low power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is designed for applications where power efficiency and accuracy are paramount, making it an ideal choice for battery-powered devices, portable instrumentation, and energy-sensitive applications.
Key Features
- Resolution: 12-bit ADC with no missing codes.
- Sampling Rate: High-speed throughput of 1 MSPS.
- Power Consumption: Ultra-low power operation with a typical supply current of only 349 μA at full speed.
- Power-Down Mode: Features a power-down mode that reduces the current consumption to 0.5 μA, maximizing battery life for portable applications.
- Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Voltage Reference: Internal 2.5V reference, with an external reference option to accommodate a wide range of input signals.
- Single-Supply Operation: Operates from a single 2.7 V to 5.25 V power supply.
- Package: Compact 10-lead MSOP (Mini Small Outline Package) for space-constrained applications.
Applications
The AD7091R-5BRUZ is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable medical instruments
- Data acquisition systems
- Communication systems
- Energy monitoring and management
Performance and Quality
Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The AD7091R-5BRUZ is no exception, delivering exceptional performance with its fast sampling rate and high resolution. The device's ultra-low power consumption ensures that it can be integrated into designs without compromising on battery life or energy efficiency.
Conclusion
The AD7091R-5BRUZ from Analog Devices Inc. represents a blend of speed, precision, and power efficiency, making it a top choice for designers who need a compact and energy-conscious ADC solution. With its robust feature set and versatile application range, this ADC is set to deliver outstanding performance in a multitude of electronic products.