EN
  • EN
  • DE

OP177FS-REEL7

Part No OP177FS-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC, Operational Amplifier, SINGLE, BIPOLAR, SOP, 8PIN, PLASTIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Common Mode Rejection Ratio 130 dB
Input Bias Current 2 nA
Input Offset Voltage (Vos) 25 µV
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 3 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1.6 mA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Packaging Tape and Reel
Power Dissipation 500 mW
Power Supply Rejection Ratio (PSRR) 115 dB
RoHS Non-Compliant
Slew Rate 0.3 V/µs
Voltage Gain 141.58 dB
Win Source Part Number 1083185-OP177FS-REEL7
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP177FS-REEL7 CAD Model

Description

The OP177FS-REEL7 is a precision operational amplifier from Analog Devices Inc., renowned for its high accuracy and stability. This op-amp is part of the OP177 series, which is distinguished by its ultra-precision performance. The OP177FS-REEL7 is designed to cater to a wide array of applications, including high-end instrumentation, test equipment, and any circuit requiring high precision and low noise performance.

Key Features

  • Ultra-Precision Performance: The OP177FS-REEL7 boasts a very low offset voltage of 25 µV max and an offset voltage drift of just 0.1 µV/°C max, ensuring consistent performance over a range of temperatures.
  • High Gain Bandwidth: With a gain bandwidth product of 600 kHz, this op-amp can handle a wide range of frequencies, making it suitable for various signal processing applications.
  • Low Noise: It offers a low noise density of 3 nV/√Hz at 1 kHz, making it an ideal choice for applications that require a low noise floor.
  • Single-Supply Operation: The ability to operate from a single supply ranging from 3 V to 36 V or dual supplies ranging from ±3 V to ±18 V makes it flexible for various circuit configurations.
  • High Output Drive Capability: The OP177FS-REEL7 can drive up to 10 mA of load current, providing sufficient power for driving most peripheral devices.

Applications

The OP177FS-REEL7 is suitable for a variety of applications that require high precision and low noise, such as:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Strain gage amplifiers
  • Thermocouple amplifiers

Packaging and Quality

The "REEL7" designation indicates that this product is provided in a tape and reel packaging, which is suitable for automated assembly processes. This packaging format facilitates efficient handling and manufacturing, ensuring a reliable supply chain for high-volume production needs.

In conclusion, the OP177FS-REEL7 from Analog Devices Inc. stands out as an exceptional choice for designers looking for an op-amp that combines precision, reliability, and versatility. Its robust feature set ensures it can meet the demands of even the most critical analog applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess