Product Overview: ADUM5400ARWZ by Analog Devices Inc.
The ADUM5400ARWZ is a robust, high-performance digital isolator from Analog Devices Inc., designed to offer superior data protection and signal integrity in a wide range of applications. This component is part of the ADuM540x series, which are quad-channel digital isolators with integrated dc-to-dc converters. The ADUM5400ARWZ utilizes Analog Devices' patented iCoupler® and isoPower® technology to provide both isolation and power through the same package, simplifying design and reducing board space.
Key Features:
- Integrated Isolation: Provides 2500 Vrms (1 minute) isolation for safety and functionality, enhancing system reliability.
- Quad-Channel Configuration: Features four independent isolation channels for flexible data transfer.
- isoPower Integrated DC-to-DC Converter: Delivers up to 500 mW of regulated, isolated power, eliminating the need for a separate isolated power supply.
- High Data Rates: Supports data rates up to 10 Mbps, ensuring rapid communication for time-sensitive applications.
- Low Emissions: Designed with low radiated emissions and high immunity to electromagnetic interference.
Applications:
- Industrial automation and control systems
- Isolated sensor interfaces and data acquisition
- Medical equipment with patient electrical isolation requirements
- Isolated communication interfaces (e.g., RS-232, RS-422, RS-485, CAN)
Product Specifications:
Parameter
Value
Isolation Voltage
2500 Vrms
Number of Channels
4
Data Rate
10 Mbps
Output Power
500 mW
Package
16-SOIC
The ADUM5400ARWZ is available in a wide-body 16-lead SOIC package, providing the necessary clearance and creepage required for high-voltage isolation. The combination of features and the compact form factor make the ADUM5400ARWZ an excellent choice for designers looking to enhance the safety and reliability of their systems without compromising on performance or space.