EN
  • EN
  • DE

ADUM3482ARSZ-RL7

Part No ADUM3482ARSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name ADuM3482
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM3482ARSZ-RL7CT, ADUM3482ARSZ-RL7TR, ADUM3482ARSZ-RL7DKR, ADUM3482ARSZ-RL7-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860597-ADUM3482ARSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3482ARSZ-RL7 CAD Model

Description

ADUM3482ARSZ-RL7 by Analog Devices Inc.

The ADUM3482ARSZ-RL7 is a high-performance, quad-channel digital isolator with an integrated DC-to-DC converter, manufactured by Analog Devices Inc. This robust component is designed to provide reliable signal isolation in a variety of industrial and commercial applications, ensuring system safety and signal integrity even in harsh electrical environments.

Key Features

  • Channel Configuration: The device offers four independent isolation channels in a bidirectional configuration, which allows for versatile data transfer options.
  • Isolation Voltage: It provides a high isolation voltage of up to 2500 Vrms, which is crucial for protecting sensitive electronic circuits from high voltage transients.
  • Integrated DC-to-DC Converter: The onboard DC-to-DC converter simplifies power supply design by providing both isolated power and signal isolation, reducing the need for additional components.
  • Data Rate: Capable of supporting data rates up to 150 Mbps, the ADUM3482ARSZ-RL7 is suitable for high-speed communication protocols.
  • Low Power Consumption: It features low power operation, which is essential for energy-sensitive applications.
  • Package: The device comes in a compact, 16-lead SOIC package (RSZ suffix), which is suitable for space-constrained applications.
  • Temperature Range: With an industrial temperature range from -40°C to +125°C, the ADUM3482ARSZ-RL7 can reliably operate in extreme temperature conditions.

Applications

The ADUM3482ARSZ-RL7 is ideal for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Motor control drivers
  • Power supply management

With its combination of high-speed data transfer, integrated power isolation, and robust protection features, the ADUM3482ARSZ-RL7 from Analog Devices Inc. is a reliable choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5282 $58.8666
32+ $3.7156 $118.8992
49+ $3.5994 $176.3706
67+ $3.4832 $233.3744
86+ $3.3672 $289.5792
115+ $3.0189 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess