The R7FS7G27G3A01CFB is a microcontroller unit (MCU) from the Renesas Synergy™ S7G2 series. This high-performance MCU is designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral integration. It is based on the ARM Cortex-M4F core, providing excellent computational capabilities and floating-point support. The device is part of the Renesas Synergy Platform, which provides a comprehensive software framework to simplify development and reduce time-to-market.
Applications:
- Industrial Automation
- Building Automation
- Medical Devices
- Smart Home Applications
- Internet of Things (IoT) Devices
Features:
- ARM Cortex-M4F Core: Delivers high performance with floating-point support.
- Integrated Flash Memory: Provides ample storage for application code and data.
- Integrated SRAM: Offers fast access memory for data processing.
- Rich Peripheral Set: Includes timers, ADCs, DACs, communication interfaces (UART, SPI, I2C), and USB.
- Renesas Synergy Platform: Simplifies software development with a comprehensive framework.
Benefits:
- High Performance: The ARM Cortex-M4F core ensures efficient processing of complex tasks.
- Simplified Development: The Renesas Synergy Platform reduces development time and effort.
- Reduced Time-to-Market: Pre-integrated software components accelerate the development process.
- Scalability: Part of the Synergy Platform, allowing for easy migration to different MCUs within the series.
- Enhanced Security: Built-in security features protect against unauthorized access and data breaches.
The R7FS7G27G3A01CFB's technical specifications include a CPU frequency of up to 240 MHz, several megabytes of integrated flash memory, and a significant amount of SRAM. The MCU integrates a variety of communication interfaces, including USB, Ethernet, CAN, and multiple UART, SPI, and I2C channels. It also features high-resolution ADCs and DACs for precise analog signal processing. The device operates over a wide voltage range and is available in various package options. The Renesas Synergy Platform provides a rich set of software components, including an RTOS, middleware, and drivers, which simplifies the development of complex embedded systems. This MCU is commonly used in applications that require high performance, low power consumption, and advanced connectivity.