EN
  • EN
  • DE

ADUM142D1BRWZ-RL

Part No ADUM142D1BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3750VRMS 4CH GP 16SOIC  /  General Purpose Digital Isolator 3750Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel (TR)
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1164557-ADUM142D1BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM142D1BRWZ-RL CAD Model

Description

Product Overview: ADUM142D1BRWZ-RL

The ADUM142D1BRWZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product stands out for its robust isolation capabilities, designed to ensure signal integrity and system safety in a variety of demanding applications.

Key Features

  • Quad-Channel Isolation: The device features four independent isolation channels, providing flexibility in isolating multiple digital signals within a system.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM142D1BRWZ-RL offers magnetic isolation with the advantages of low power consumption and stable operation over a wide temperature range.
  • High Data Rate: With a data rate of up to 10 Mbps, this digital isolator is well-suited for applications requiring fast data transfer while maintaining isolation.
  • Wide Supply Voltage Range: The device operates across a supply voltage range of 2.7V to 5.5V, allowing it to be used in various power environments.
  • High-Temperature Operation: It is designed to operate reliably in industrial temperature ranges from -40°C to +125°C, making it ideal for harsh environments.
  • Regulatory Approvals: The ADUM142D1BRWZ-RL meets stringent regulatory standards, including UL, CSA, and IEC certifications for reinforced insulation.

Applications

The versatility of the ADUM142D1BRWZ-RL makes it an excellent choice for a wide array of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Data communication systems
  • Isolated sensor interfaces

Product Packaging

The ADUM142D1BRWZ-RL comes in a 16-lead SOIC wide-body package, ensuring a compact footprint while providing enough spacing for required isolation. The "RL" suffix indicates that the product is available in reel packaging, facilitating efficient assembly for high-volume production.

Conclusion

With its robust design, advanced technology, and compliance with safety standards, the ADUM142D1BRWZ-RL from Analog Devices Inc. is an ideal solution for designers seeking to incorporate reliable isolation in their electronic systems without compromising on performance or efficiency.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8075 $60.9200
37+ $3.1240 $115.5880
58+ $3.0265 $175.5370
79+ $2.9288 $231.3752
102+ $2.8311 $288.7722
137+ $2.5382 $347.7334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,078 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess