EN
  • EN
  • DE

ADUCM361BCPZ128

Part No ADUCM361BCPZ128
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 20 MIPS
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x24b, D/A 1x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-LFCSP-WQ (7x7)
Win Source Part Number 009461-ADUCM361BCPZ128
Family Name ADUCM361
Introduction Date August 02, 2012
ECCN 3A991.a.2
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADUCM361BCPZ128 CAD Model

Description

Product Overview: ADUCM361BCPZ128 from Analog Devices Inc.

The ADUCM361BCPZ128 is a highly integrated, low power, fully featured microcontroller designed for precision sensing and control applications. Produced by the renowned Analog Devices Inc., this microcontroller is part of the ADuCM361 series, which is known for its robust performance in complex and demanding environments.

ADUCM361BCPZ128 Product Image

At the heart of the ADUCM361BCPZ128 is a 32-bit ARM Cortex-M3 processor, which provides the computational power necessary for intricate tasks while maintaining energy efficiency. The device operates at a voltage range of 1.8V to 3.6V, making it suitable for battery-powered applications. It also features 128 KB of flash memory and 8 KB of SRAM, ensuring ample space for application code and data storage.

One of the standout features of the ADUCM361BCPZ128 is its 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC), which delivers high-precision measurements, crucial for sensor interfacing. This is complemented by a 12-bit digital-to-analog converter (DAC) for precise output control. The device also includes a variety of communication interfaces such as I²C, SPI, and UART, allowing for versatile connectivity options.

The microcontroller comes in a compact 48-lead LFCSP (7mm x 7mm) package, which is ideal for space-constrained applications. It also features a range of integrated peripherals, including a multiplexed input switch matrix, a voltage reference, a temperature sensor, and a continuous time sigma-delta (CTSD) modulator, further enhancing its functionality in sensor-based systems.

Safety and reliability are ensured with the inclusion of a watchdog timer, power-on reset, and brown-out detection features. For secure applications, the ADUCM361BCPZ128 provides a hardware CRC (cyclic redundancy check) calculator to ensure data integrity during communication.

Overall, the ADUCM361BCPZ128 from Analog Devices Inc. is a powerful and versatile microcontroller that is well-suited for a wide range of applications in industrial, medical, and consumer electronics where precision sensing and efficient control are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5294 $50.1176
10+ $10.2805 $102.8050
16+ $9.9593 $159.3488
21+ $9.6380 $202.3980
27+ $9.3167 $251.5509
36+ $8.3529 $300.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess