EN
  • EN
  • DE

ADUCM3029BCPZ-R7

Part No ADUCM3029BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 26MHz 256KB (256K x 8) FLASH 64-LFCSP-WQ (9x9)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 26MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.74V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-WFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-WQ (9x9)
Family Name ADUCM3029
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860531-ADUCM3029BCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADUCM3029BCPZ-R7 CAD Model

Description

Product Overview: ADUCM3029BCPZ-R7

The ADUCM3029BCPZ-R7 is a highly integrated, low power microcontroller system designed by Analog Devices Inc. It is part of the ARM Cortex-M3 processor family and is specifically engineered to deliver exceptional efficiency, precision, and flexibility for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at up to 26 MHz and includes a 32-bit RISC machine for robust computational performance.
  • Memory: Comes with 256 kB of embedded Flash memory for code and data storage, and 32 kB of SRAM, facilitating efficient in-application performance.
  • Power Efficiency: The device is designed for low power operation, featuring multiple power modes to minimize power consumption in various states.
  • Analog Peripherals: Equipped with a rich set of analog peripherals including a 14-bit ADC, comparators, and a temperature sensor, enabling precise measurement and control tasks.
  • Digital Peripherals: Offers a variety of digital interfaces such as UART, I2C, SPI, and GPIOs, providing excellent connectivity and interfacing options with other devices.
  • Packaging: Provided in a 64-lead LFCSP (7x7 mm) package, which is optimal for space-constrained applications.

Applications

The ADUCM3029BCPZ-R7 is suitable for an array of applications, particularly where power efficiency and processing capability are crucial. It is ideal for:

  • Industrial control systems
  • Smart sensors and IoT devices
  • Battery-powered applications
  • Healthcare and medical instrumentation
  • Energy management systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADUCM3029BCPZ-R7 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional and industrial environments.

Ordering Information

The product is available with the ordering part number ADUCM3029BCPZ-R7. For more details, datasheets, and supporting documentation, interested customers should visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8411 $54.2055
12+ $8.8953 $106.7436
18+ $8.6173 $155.1114
24+ $8.3394 $200.1456
32+ $8.0614 $257.9648
42+ $7.2274 $303.5508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess