EN
  • EN
  • DE

ADM1816ARTC-A05Z

Part No ADM1816ARTC-A05Z
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172902-ADM1816ARTC-A05Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1816ARTC-A05Z CAD Model

Description

The ADM1816ARTC-A05Z is a high-performance voltage supervisor designed by Analog Devices Inc. to monitor power supplies in digital systems. It provides a precise, low power solution for systems that require voltage monitoring to ensure reliable operation. This component is particularly useful in microprocessor-based systems, where power supply levels must be maintained within certain thresholds for proper functioning.

Key Features

  • Voltage Monitoring Accuracy: The ADM1816ARTC-A05Z offers excellent accuracy in monitoring the supply voltage, ensuring that the system is alerted promptly if the voltage falls outside the predefined threshold.
  • Low Power Consumption: With a design focused on energy efficiency, this voltage supervisor is ideal for battery-powered and portable devices, as it helps extend battery life by consuming minimal power.
  • Programmable Reset Timeout: It features a programmable timeout period that allows designers to set the duration for which the reset output will remain active once a fault is detected.
  • Manual Reset Input: A manual reset input provides an additional layer of system control, enabling users or external circuits to initiate a system reset as needed.
  • High Supply Voltage Range: The device supports a wide range of supply voltages, making it versatile for various applications and system designs.
  • Compact SOT-23 Package: The ADM1816ARTC-A05Z comes in a small SOT-23 package, which is advantageous for space-constrained applications without compromising on performance.

Applications

  • Microprocessor & Microcontroller Systems
  • Portable and Battery-Powered Equipment
  • Data Storage Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication and Networking Devices

With its robust feature set, the ADM1816ARTC-A05Z from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable voltage supervisor into their systems. Its precision and low power consumption, coupled with a user-friendly interface and programmable features, make it a versatile component suitable for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess