EN
  • EN
  • DE

ADUC842BSZ62-3

Part No ADUC842BSZ62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter 12-Bit ADCs and DACs with Embedded High Speed 62-kB Flash MCU | IC MCU 8BIT 62KB FLASH 52MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 8.38MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
The number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
Date RAM Size 2.25K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-MQFP
Family Part Number ADUC842
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1142407-ADUC842BSZ62-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC842BSZ62-3 CAD Model

Description

Product Overview: ADUC842BSZ62-3 by Analog Devices Inc.

The ADUC842BSZ62-3 is a highly integrated microcontroller from Analog Devices Inc., designed for precision measurement and control applications. This robust component combines a high-performance 8-bit microcontroller with dual 24-bit Sigma-Delta analog-to-digital converters (ADCs), making it an ideal choice for industrial, instrumentation, and smart sensing systems.

Key Features:

  • Microcontroller Core: The device features an 8-bit MCU core with a flexible 32 kHz to 16.78 MHz on-chip oscillator, allowing for precise timing and control in a variety of applications.
  • High-Resolution ADCs: Equipped with dual 24-bit Sigma-Delta ADCs, the ADUC842BSZ62-3 provides high-resolution measurement capabilities, essential for applications requiring precise data acquisition.
  • On-Chip Memory: It comes with 62KB of non-volatile Flash/EE memory, and 4KB of SRAM, providing ample space for complex applications and the ability to update firmware in the field.
  • Integrated Peripherals: The device includes a variety of peripherals such as UART, SPI, and I²C serial I/O, along with 21 multifunctional I/O pins, enabling easy integration into system designs.
  • Power Efficiency: With a wide operating voltage range of 2.7V to 5.25V and power-saving modes, the ADUC842BSZ62-3 is optimized for low-power applications.
  • Robust Temperature Range: The microcontroller operates reliably over an industrial temperature range of -40°C to +125°C, ensuring performance in harsh environments.
  • Packaging: Available in a 52-lead MQFP (Metric Quad Flat Pack) package, it is designed for space-constrained applications.

Applications:

The ADUC842BSZ62-3 is particularly well-suited for applications such as:

  • Process control and smart transmitters
  • Precision portable and battery-powered instruments
  • Data acquisition systems
  • Industrial control systems
  • Smart sensors

In conclusion, the ADUC842BSZ62-3 from Analog Devices Inc. offers a powerful combination of an 8-bit microcontroller and high-resolution ADCs, coupled with a range of integrated features and peripherals. Its robust design and power efficiency make it an excellent choice for developers seeking a reliable and versatile microcontroller for their precision measurement and control solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.6441 $66.6441
2+ $54.6824 $109.3648
3+ $52.9735 $158.9205
4+ $51.2647 $205.0588
6+ $49.5559 $297.3354
7+ $44.4294 $311.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess