EN
  • EN
  • DE

ADUC832BSZ-REEL

Part No ADUC832BSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Core Processor 8052
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PSM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-MQFP (10x10)
Part Number Series ADUC832
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810828-ADUC832BSZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADUC832BSZ-REEL CAD Model

Description

ADUC832BSZ-REEL MicroConverter® by Analog Devices Inc.

The ADUC832BSZ-REEL from Analog Devices Inc. is a highly integrated MicroConverter® that combines dual high-resolution analog-to-digital converters (ADCs), dual 12-bit digital-to-analog converters (DACs), and a high-performance 8-bit MCU on a single chip. This innovative product is designed for precision measurement and control applications where space and power consumption are critical considerations.

Key Features

  • Dual 24-bit Sigma-Delta ADCs: These ADCs provide exceptional accuracy and noise performance, making the ADUC832BSZ-REEL ideal for high-precision sensing and measurement tasks.
  • On-Chip 8-bit MCU: The integrated MCU is based on the 8052 microcontroller, offering a familiar architecture and easy integration for those familiar with 805x series MCUs.
  • Dual 12-bit DACs: The on-chip DACs allow for precise analog output, suitable for a variety of control applications.
  • Flexible Power Supply: The device operates from a 3 V to 5.5 V power supply, providing versatility in different power environments.
  • Programmable GPIO: Multiple general-purpose input/output pins enable the device to interface with a wide range of sensors and actuators.
  • On-Chip Temperature Sensor: An integrated temperature sensor allows for temperature monitoring and compensation without the need for external components.
  • Serial I/O Interfaces: It includes I²C, SPI, and UART interfaces for communication with other digital systems.

Applications

The ADUC832BSZ-REEL is designed for applications that require high accuracy and low power consumption. It is particularly well-suited for:

  • Industrial control systems
  • Smart sensors
  • Precision instrumentation
  • Battery-powered devices
  • Data acquisition systems

With its robust feature set and compact form factor, the ADUC832BSZ-REEL is available in a surface-mount package, making it an excellent choice for space-constrained applications. The 'REEL' designation indicates that this product is provided in tape and reel packaging, which is suitable for automated high-volume production processes.

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs), the ADUC832BSZ-REEL is backed by the company's reputation for quality, performance, and reliability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7458 $71.2374
6+ $19.4838 $116.9028
10+ $18.8749 $188.7490
13+ $18.2660 $237.4580
17+ $17.6572 $300.1724
22+ $15.8306 $348.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess