EN
  • EN
  • DE

ADUC824BSZ

Part No ADUC824BSZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.25 V
Data Converters A/D 3x16b, 4x24b; D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 009458-ADUC824BSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC824BSZ CAD Model

Description

Analog Devices Inc. ADUC824BSZ MicroConverter®

The ADUC824BSZ is a highly integrated MicroConverter® from Analog Devices Inc., which combines a high-performance multichannel analog-to-digital converter (ADC) with a low-power, fully programmable 8-bit MCU. This device is well-suited for a variety of applications, including industrial control systems, smart sensors, instrumentation, and automated test equipment, thanks to its precision measurement capabilities and flexible interfacing options.

At the heart of the ADUC824BSZ is a 12-bit ADC with eight single-ended channels or four differential channels, which provides excellent accuracy for demanding measurements. The ADC features a track-and-hold amplifier, a temperature sensor, and a 4.096 V precision bandgap reference, ensuring reliable performance across a wide range of environmental conditions.

The integrated MCU is based on the 8052 microcontroller architecture, offering 62 KB of nonvolatile Flash/EE memory, which is partitioned into 60 KB of user Flash/EE and 2 KB of user EEPROM. This generous memory allocation allows for complex program code and data storage without the need for external memory components, simplifying design and reducing system costs.

Additional features of the ADUC824BSZ include two 12-bit digital-to-analog converters (DACs), a programmable watchdog timer, two 16-bit timer/counters, and a versatile serial I/O controller that supports UART, SPI, and I²C communication protocols. These built-in peripherals enable the MicroConverter® to handle a wide array of tasks, from simple data logging to advanced closed-loop process control.

The device operates from a 2.7 V to 5.25 V power supply, catering to both 3 V and 5 V systems, and it is available in a 52-lead MQFP (Metric Quad Flat Pack) package. The ADUC824BSZ also features a power-saving sleep mode, which significantly reduces power consumption when the device is not actively processing data.

For engineers and designers looking for a robust, single-chip solution that minimizes board space and maximizes functionality, the ADUC824BSZ MicroConverter® from Analog Devices Inc. offers a compelling option that balances performance, flexibility, and ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0727 $66.1454
4+ $27.1366 $108.5464
6+ $26.2886 $157.7316
8+ $25.4405 $203.5240
11+ $24.5925 $270.5175
14+ $22.0485 $308.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess