EN
  • EN
  • DE

ADUC7022BCPZ62

Part No ADUC7022BCPZ62
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 44MHz
Number of I/O 13
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1015958-ADUC7022BCPZ62
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADUC7022
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC7022BCPZ62 CAD Model

Description

ADUC7022BCPZ62 Microcontroller by Analog Devices Inc.

The ADUC7022BCPZ62 is a fully integrated, 32-bit microcontroller from Analog Devices Inc., designed for precision analog microcontroller applications requiring high performance and low power consumption. This powerful microcontroller combines a robust ARM7TDMI core with high-accuracy analog peripherals, making it an excellent choice for a wide range of industrial, instrumentation, and control applications.

Key Features:

  • ARM7TDMI Core: The ADUC7022BCPZ62 is built around a 32-bit ARM7TDMI RISC processor core, which provides high-speed processing capabilities while maintaining power efficiency. This core operates at a frequency of up to 41.78 MHz, ensuring swift execution of complex tasks.
  • High-Resolution ADC: It features a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) with a throughput rate of up to 1 MSPS. This high-resolution ADC is ideal for precision measurement applications.
  • DACs and GPIOs: The device includes dual 12-bit digital-to-analog converters (DACs) and up to 32 general-purpose I/O pins (GPIOs), providing flexibility for interfacing with external circuits and controlling a variety of peripherals.
  • On-Chip Memory: It comes with 62KB of on-chip flash memory for program storage and 8KB of SRAM for data, which helps in reducing the system's overall footprint and power consumption.
  • Power Management: The microcontroller offers multiple power-down modes, enabling efficient power management and extending battery life in portable applications.
  • Package: The ADUC7022BCPZ62 is available in a compact 48-lead LFCSP package, which is ideal for space-constrained applications.

Applications:

The versatile nature of the ADUC7022BCPZ62 makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Precision sensor interfaces
  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments

With its precision analog integration and efficient ARM core, the ADUC7022BCPZ62 from Analog Devices Inc. is a reliable and powerful solution for designers looking to optimize their embedded systems for performance and power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4202 $54.8404
5+ $22.4987 $112.4935
7+ $21.7956 $152.5692
10+ $21.0925 $210.9250
13+ $20.3894 $265.0622
17+ $18.2802 $310.7634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess