EN
  • EN
  • DE

CYBLE-022001-00

Part No CYBLE-022001-00
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Infineon Technologies
Series EZ-BLE™ PRoC™
Package Tape & Reel
Product Status Active
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 3dBm
Sensitivity -91dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Memory Size 128kB Flash, 16kB SRAM
Voltage - Supply 1.8V ~ 4.5V
Current - Receiving 16.4mA
Current - Transmitting 15.6mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 21-SMD Module
Base Product Number CYBLE-022001
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8517.62.0090
Win Source Part Number 583211-CYBLE-022001-00
Ultra Librarian 3D Model Ultra Librarian CYBLE-022001-00 CAD Model

Description

The CYBLE-022001-00 is an RF transceiver module and modem from the EZ-BLE™ PRoC™ series.

  • Frequency: 2.4GHz
  • Protocol: Bluetooth v4.1
  • Data Rate: 1Mbps
  • Memory: 128kB Flash and 16kB SRAM
  • Antenna: Integrated Chip Antenna
  • Serial Interfaces: I2C, SPI, and UART
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess