EN
  • EN
  • DE

LTC2803CGN-1#TRPBF

Part No LTC2803CGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 2/2 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 2/2 Transceiver Half RS232 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC2803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879397-LTC2803CGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2803CGN-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2803CGN-1#TRPBF Overview

The LTC2803CGN-1#TRPBF is a high-performance dual transceiver from Analog Devices Inc., designed for RS232 communication protocols. This integrated circuit is part of the LTC2803 series and is specifically engineered to meet the rigorous demands of enhanced ESD (Electrostatic Discharge) protection. It operates at a 3.3V supply voltage, making it suitable for low-power applications and modern digital systems that require efficient power management.

Key Features

  • Interface Type: RS232
  • Number of Drivers/Receivers: 2/2
  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package/Case: 16-SSOP (0.154", 3.90mm Width)
  • Enhanced ESD Protection: Up to ±15kV for Human Body Model (HBM)
  • RoHS: Compliant
  • Lead-Free Status: Lead-Free
  • Packaging: Tape & Reel (TR)

Performance and Durability

The LTC2803CGN-1#TRPBF is built for reliable communication in industrial and commercial environments. It features a robust ESD protection system that can withstand up to ±15kV, ensuring the device's longevity and stability in the face of static discharges. The operating temperature range from -40°C to +85°C allows it to function effectively in extreme conditions, making it ideal for outdoor installations or equipment exposed to harsh climates.

Applications

This dual transceiver is versatile and can be used in various applications that require RS232 communication. It is commonly found in:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Industrial control and automation
  • GPS receivers
  • Networking and telecommunication equipment

Quality and Environmental Compliance

Analog Devices Inc. is committed to environmental sustainability and quality. The LTC2803CGN-1#TRPBF transceiver is RoHS compliant, meaning it is free from certain hazardous materials, making it safer for both consumers and the environment. Its lead-free status further emphasizes the company's dedication to producing eco-friendly products without compromising performance.

With its combination of efficiency, robust protection, and environmental compliance, the LTC2803CGN-1#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable RS232 interface into their systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess