EN
  • EN
  • DE

ADUC7021BCPZ32-RL7

Part No ADUC7021BCPZ32-RL7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU | IC MCU 32BIT 32KB FLASH 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
The number of I/O 13
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 1K x 32
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number ADUC7021
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1142368-ADUC7021BCPZ32-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7021BCPZ32-RL7 CAD Model

Description

Analog Devices Inc. ADUC7021BCPZ32-RL7 Microcontroller

The ADUC7021BCPZ32-RL7 is a highly integrated microcontroller solution from Analog Devices Inc., designed for precision analog microcontroller applications. This robust component features a 32-bit ARM7TDMI MCU core, making it ideal for industrial control systems, smart sensing applications, and embedded control systems where accurate data acquisition and control are paramount.

At the heart of the ADUC7021BCPZ32-RL7 lies its 32-bit RISC machine, which provides a perfect blend of high performance and low power consumption. The MCU operates at a core clock frequency that can reach up to 41.78 MHz, ensuring swift and efficient processing capabilities for complex tasks.

One of the standout features of this microcontroller is its precision analog peripherals. It includes a 12-bit multichannel ADC (Analog to Digital Converter) with up to 1 MSPS (Mega-Sample Per Second), offering fast and accurate data conversion from analog to digital form. This is particularly useful in applications that require precise monitoring and control, such as temperature control systems and process automation.

In addition to its powerful ADC, the ADUC7021BCPZ32-RL7 also boasts a range of other features, including:

  • Multiple I/O ports for versatile connectivity
  • On-chip voltage reference and temperature sensor for improved accuracy
  • UART, I²C, and SPI serial communication interfaces for easy data transfer
  • 32 kB Flash/EE and 4 kB SRAM, providing ample storage for code and data
  • Power management options to optimize energy consumption

This microcontroller comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The ADUC7021BCPZ32-RL7 also features a wide operating temperature range, making it reliable in extreme environmental conditions.

With its combination of processing power, precision analog capabilities, and comprehensive feature set, the ADUC7021BCPZ32-RL7 from Analog Devices Inc. is a versatile choice for engineers and designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1556 $52.3112
5+ $21.4611 $107.3055
8+ $20.7904 $166.3232
10+ $20.1197 $201.1970
13+ $19.4491 $252.8383
18+ $17.4371 $313.8678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess