EN
  • EN
  • DE
  • IT

D6DA2G140K2A4-Z

Part No D6DA2G140K2A4-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF DUPLEXER 1.95GHZ/2.14GHZ 8SMD  /  RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 8-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr Taiyo Yuden
Package Tape & Reel
Type Duplexer
Frequency Bands (Low / High) 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz
Low Band Attenuation (min / max dB) 45.00dB / 49.00dB
High Band Attenuation (min / max dB) 42.00dB / 50.00dB
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names PJ D6DA2G140K2A4-Z,D6DA2G140K2A4Z,587-4700-6,587-4700-2,587-4700-1
Standard Package 3,000
Win Source Part Number 1054927-D6DA2G140K2A4-Z
Ultra Librarian 3D Model Ultra Librarian D6DA2G140K2A4-Z CAD Model

Description

The D6DA2G140K2A4-Z is a type of duplexer RF multiplexer designed by Taiyo Yuden.

  • Frequency Band (Low): 1.92GHz ~ 1.98GHz
  • Frequency Band (High): 2.11GHz ~ 2.17GHz
  • Low Band Attenuation: 45.00dB / 49.00dB
  • High Band Attenuation: 42.00dB / 50.00dB
  • Package: Tape & Reel
  • Mounting Type: SMD (SMT)
  • Package/Case: 8-SMD, No Lead

You May Also Be Interested in

Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1585
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $2.2200
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2642
Johanson Technology Inc.
RF DIPLEXER 2.45/5.425GHZ 0805
Need more? Email Us
TDK Corporation
MULTILAYER TRIPLEXER FOR 1447 -
Lowest to $0.0888
Broadcom Limited
RF Duplexer 50dB at 1850.25MHz to 1914.75MHz 45dB at 1930.25MHz to 1994.75MHz 9-Pin SMD T/R | RF DUPLEXER 1.8825/1.9625GHZ SMD
Lowest to $0.5653
TDK Corporation
RF DIPLEXER 832MHZ/2.2GHZ 0805 / Multilayer Diplexer
Lowest to $2.0494
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.6559
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0607

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0366 $61.0980
70+ $1.6712 $116.9840
105+ $1.6188 $169.9740
145+ $1.5667 $227.1715
185+ $1.5145 $280.1825
250+ $1.3578 $339.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,539 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess