EN
  • EN
  • DE

AD8183ARUZ-REEL

Part No AD8183ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 380 MHz, 25 mA, Triple 2:1 Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Video
Switch Circuit SPDT
Number of Channels 3
Dual Voltage Supply ±4.5 V ~ 5.5 V
-3db Bandwidth 380MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1138300-AD8183ARUZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8183
Introduction Date October 28, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8183ARUZ-REEL CAD Model

Description

The AD8183ARUZ-REEL is a state-of-the-art high-speed video multiplexer from Analog Devices Inc., designed to cater to the demanding requirements of video signal routing. This multiplexer is part of the REEL packaging variant, indicating its availability in tape and reel form for automated assembly processes.

Key Features

  • High Bandwidth: With a bandwidth of 700 MHz, the AD8183ARUZ-REEL ensures minimal signal degradation, making it ideal for high-resolution video applications.
  • Low Crosstalk: The device exhibits excellent isolation between channels, with a crosstalk figure of -83 dB @ 5 MHz, which is critical for maintaining signal integrity in complex video systems.
  • Triple 2-to-1 Multiplexer: The device features three individual 2-to-1 multiplexers, allowing for versatile signal routing configurations within video systems.
  • Single Supply Operation: Operating on a single 5 V supply, the AD8183ARUZ-REEL simplifies power management within electronic designs.
  • Low Power Consumption: With a power consumption of just 22.5 mW, it is an energy-efficient choice for power-sensitive applications.
  • High-Speed Switching: The fast switching time of 10 ns ensures that the video signals can be routed with minimal delay, which is essential for maintaining synchronization in video processing.

Applications

The AD8183ARUZ-REEL is perfectly suited for a variety of applications including:

  • Professional video switching and routing equipment
  • Consumer video electronics
  • Video-on-demand systems
  • Security and surveillance systems
  • High-definition television (HDTV) signal routing
  • RGB signal switching

Product Specifications

Parameter Value
Part Number AD8183ARUZ-REEL
Manufacturer Analog Devices Inc.
Bandwidth 700 MHz
Supply Voltage 5 V
Power Consumption 22.5 mW
Switching Time 10 ns
Crosstalk -83 dB @ 5 MHz
Package Tape and Reel (REEL)

For advanced video signal processing applications that require high-speed, low-crosstalk performance, the AD8183ARUZ-REEL from Analog Devices Inc. is an excellent choice that combines functionality, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4516 $59.9676
26+ $4.4733 $116.3058
40+ $4.3336 $173.3440
56+ $4.1938 $234.8528
72+ $4.0541 $291.8952
96+ $3.6348 $348.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess