The XC95255XL-10FGG256I is a Complex Programmable Logic Device (CPLD) from Xilinx's XC9500XL family, designed for high-performance and cost-effective digital logic solutions. The 'FGG256I' indicates a 256-ball Fine-Pitch Ball Grid Array (FBGA) package with an industrial temperature range, while '-10' specifies a particular speed grade.
Applications:
- High-Speed Data Processing
- Telecommunications Infrastructure
- Industrial Control Systems
- Networking Devices
- Image and Video Processing
Features:
- High-Density CPLD: Offers a substantial amount of programmable logic resources for implementing complex digital circuits.
- In-System Programmable (ISP): Allows for convenient programming and reprogramming of the device after it has been mounted on a board.
- 255 Macrocells: Provides ample capacity for designing sophisticated logic functions.
- 256-Ball FBGA Package (FGG256): Offers a compact, high-density footprint, suitable for densely populated PCBs.
- -10 Speed Grade: Indicates a high-speed performance level.
- Industrial Temperature Range ('I'): Designed to operate reliably in harsh industrial environments, maintaining functionality across a wide temperature spectrum.
- Advanced Architecture: Supports a wide range of logic functions and design styles, offering flexibility to designers.
- Global Routing Resources: Enables efficient and optimized signal routing, maximizing timing performance.
- Low Power Consumption: Makes it suitable for power-sensitive applications.
Benefits:
- Enhanced Design Flexibility: The programmable nature of the CPLD allows for easy customization and modification of logic functions.
- Reduced Time-to-Market: The ISP capability accelerates the design cycle and allows for quick updates.
- Lower System Cost: Integration of multiple logic functions into a single device reduces component count and board space.
- Improved System Performance: High-speed performance and efficient routing contribute to faster system operation.
- Reliable Operation in Harsh Environments: The industrial temperature range ensures dependability in demanding conditions.
Additional Details:
The XC95255XL-10FGG256I is frequently used in applications where programmable logic is required in harsh environments, like telecommunications and industrial automation. The FBGA package allows for high pin counts and a small footprint, making it suitable for densely populated boards. When using this component, it is crucial to consult the datasheet to determine the exact specifications associated with the '-10' speed grade and the 'FGG256I' package to ensure it meets all the requirements of the target application.