EN
  • EN
  • DE

ADT7476RQZ

Part No ADT7476RQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 173640-ADT7476RQZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7476RQZ CAD Model

Description

The ADT7476RQZ is a versatile and high-performance temperature sensor and overtemperature alarm system designed by Analog Devices Inc. This advanced device offers a comprehensive solution for thermal management in a wide range of applications, including computer motherboards, environmental control systems, and industrial automation.

Key Features:

  • Accurate Temperature Monitoring: The ADT7476RQZ provides precise temperature readings, ensuring that your system operates within safe thermal limits.
  • Multipurpose Sensor: It not only monitors the temperature of ambient environments but can also measure the temperature of a remote thermal diode, typically found in CPUs or GPUs.
  • Programmable Overtemperature Alarm: The device includes a programmable overtemperature alarm that alerts the system in case of excessive heat, protecting your hardware from potential damage.
  • Flexible Fan Speed Control: With its integrated fan speed control functionality, the ADT7476RQZ can adjust the speed of up to three fans, optimizing cooling efficiency and noise levels.
  • I²C/SMBus Interface: The sensor communicates with the main system through an I²C/SMBus compatible interface, ensuring easy integration and data transfer.
  • Low Power Consumption: Designed to be energy efficient, the ADT7476RQZ operates with minimal power, reducing the overall energy footprint of the system.

Applications:

  • Computer and Server Motherboards
  • Industrial Systems
  • Environmental Control Systems
  • Telecommunication Equipment
  • Embedded Systems

The ADT7476RQZ is packaged in a compact 24-lead QSOP form factor, making it suitable for space-constrained applications. Its robust design ensures reliable operation across a wide temperature range, and its advanced features make it an essential component for any thermal management strategy. By choosing the ADT7476RQZ from Analog Devices Inc., you can maintain optimal performance and protect your investments from the detrimental effects of overheating.

You May Also Be Interested in

Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4038 $73.6152
8+ $15.1005 $120.8040
12+ $14.6292 $175.5504
17+ $14.1568 $240.6656
22+ $13.6856 $301.0832
29+ $12.2696 $355.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess