EN
  • EN
  • DE

ADT7473-1ARQH

Part No ADT7473-1ARQH
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 173637-ADT7473-1ARQH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7473-1ARQH CAD Model

Description

Product Overview: ADT7473-1ARQH from Analog Devices Inc.

The ADT7473-1ARQH is a sophisticated thermal management controller from Analog Devices Inc., designed to interface with multiple temperature sensors and fan speed controllers to provide an integrated solution for complex thermal management tasks in electronic systems. This device is particularly suitable for applications in servers, desktops, and other computing devices where maintaining optimal temperature is crucial for performance and longevity.

Featuring a range of inputs for temperature sensing, the ADT7473-1ARQH can monitor up to three remote temperature sensors, as well as its own internal sensor. It provides the flexibility needed to keep a close eye on different components within a system. Moreover, the device is capable of controlling the speed of up to four fans, which allows for dynamic cooling based on the temperature data received.

With its I²C/SMBus interface, the ADT7473-1ARQH allows for easy communication with a host processor, enabling the configuration of fan speed profiles, temperature limits, and alarm thresholds. The device's built-in PWM (Pulse Width Modulation) controllers ensure that fan speeds are adjusted smoothly and efficiently, reducing acoustic noise and enhancing the user experience.

The ADT7473-1ARQH is also equipped with a range of protective features, including over-temperature protection and fan-fault detection, ensuring that the system remains safe under abnormal conditions. This proactive approach to system protection helps to prevent damage to components and extends the overall lifespan of the system.

Encased in a compact 16-lead QSOP package, the ADT7473-1ARQH is designed for space-constrained applications, delivering powerful thermal management capabilities without occupying significant board space. Its operational voltage range of 3.0 V to 3.6 V allows for compatibility with a variety of low-voltage systems, ensuring versatility across different platforms.

In summary, the ADT7473-1ARQH from Analog Devices Inc. is a reliable and efficient solution for managing the thermal conditions of electronic systems, providing precise control over cooling mechanisms and ensuring optimal performance and protection for critical components.

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Nuvoton Technology Corporation of America
Lowest to $9.7932
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess