EN
  • EN
  • DE

ADSST-2181KS-133

Part No ADSST-2181KS-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2181KS-133;LARGE RAM,28.8MIPS,C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 911010-ADSST-2181KS-133
Ultra Librarian 3D Model Ultra Librarian ADSST-2181KS-133 CAD Model

Description

The ADSST-2181KS-133 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This product is designed to cater to a wide range of applications that require efficient and reliable digital signal processing capabilities such as audio processing, telecommunications, industrial control systems, and advanced consumer electronics.

Key Features

  • High-Speed Performance: With a clock speed of 133MHz, the ADSST-2181KS-133 offers rapid data processing capabilities that are essential for real-time signal processing tasks.
  • Optimized Architecture: The device features a 24-bit fixed-point architecture, providing precise calculations and high dynamic range which is vital for audio and video processing applications.
  • On-Chip Memory: Equipped with integrated on-chip memory, this DSP allows for efficient data management and quick access to frequently used instructions and data.
  • Peripheral Support: A variety of peripheral interfaces are supported, enabling easy integration with other system components and external devices.
  • Power Efficiency: The ADSST-2181KS-133 is designed for low power consumption, making it suitable for portable and battery-powered applications where energy efficiency is crucial.
  • Robust Package: Housed in a robust package, the DSP ensures reliable operation even in harsh environmental conditions, contributing to the longevity of the end product.

Applications

The versatility of the ADSST-2181KS-133 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Advanced audio processing systems such as studio equipment, digital mixing consoles, and effects processors.
  • High-speed telecommunications systems requiring quick and reliable signal processing.
  • Industrial control and automation systems where precision and real-time processing are necessary.
  • Consumer electronics including high-fidelity home theater systems and smart audio devices.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADSST-2181KS-133 is built to meet the stringent quality standards expected from a leading semiconductor manufacturer, ensuring both reliability and performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess