EN
  • EN
  • DE

SM32C6416TGLZI1EP

Part No SM32C6416TGLZI1EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C6414T/15T/16T
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Base Product Number SM32
Other Names 296-22231,-296-22231R,-V62/05607-04XAR,V62/05607-04XA,-V62/05607-04XA,-296-22231,296-22231R,-296-22231,-SM32C6416TGLZI1EPR
Standard Package 60
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265133-SM32C6416TGLZI1EP
Ultra Librarian 3D Model Ultra Librarian SM32C6416TGLZI1EP CAD Model

Description

Product Overview: SM32C6416TGLZI1EP from Texas Instruments

The SM32C6416TGLZI1EP is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust capabilities in processing digital data at high speeds. This product is specifically designed for demanding applications that require intensive computation, such as industrial, automotive, audio, and communication systems. It is part of TI's TMS320C6000 DSP platform, which is celebrated for its efficient processing power and low power consumption.

Key Features

  • Clock Speed: The SM32C6416TGLZI1EP operates at a high clock speed, enabling rapid data processing and quick response times for real-time applications.
  • Memory: It comes equipped with a large on-chip memory, which reduces the need for external memory components and simplifies system design.
  • Power Efficiency: This DSP is designed with power efficiency in mind, making it ideal for portable and battery-operated devices where power consumption is a critical concern.
  • Interface Options: A broad range of peripheral interfaces are supported, allowing for versatile connectivity options with other components in a system.
  • Temperature Range: The extended temperature range of this product makes it suitable for operation in harsh environmental conditions.

Applications

The SM32C6416TGLZI1EP is versatile and can be used in various applications that require high-speed signal processing. Some examples include:

  • Automotive systems such as advanced driver-assistance systems (ADAS)
  • Audio processing for professional and consumer audio equipment
  • Medical imaging systems like MRI and ultrasound
  • Industrial control systems for automation and process control
  • Telecommunications infrastructure, including base stations and network switches

Quality and Reliability

As an 'EP' designated product, the SM32C6416TGLZI1EP meets enhanced product standards, ensuring higher reliability and performance suitable for critical applications where failure is not an option. Texas Instruments' commitment to quality means that this DSP is designed and manufactured to meet stringent industry standards, providing engineers with a reliable and robust component for their high-performance systems.

With its powerful processing capabilities and versatile application range, the SM32C6416TGLZI1EP from Texas Instruments is an excellent choice for system designers looking to leverage advanced DSP technology in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess