EN
  • EN
  • DE

ADSP-CM409CBCZ-AF

Part No ADSP-CM409CBCZ-AF
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC ARM CORTEX M4 FLASH 212CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Active
Type Floating Point
Interface CAN, Ethernet, I²C, SPI, SPORT, UART/USART, USB
Clock Rate 240MHz
Non-Volatile Memory FLASH (2MB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 212-LBGA, CSPBGA
Supplier Device Package 212-CSPBGA (19x19)
Base Product Number ADSP-CM409
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368553-ADSP-CM409CBCZ-AF
Ultra Librarian 3D Model Ultra Librarian ADSP-CM409CBCZ-AF CAD Model

Description

The ADSP-CM409CBCZ-AF is a high-performance, mixed-signal control processor from the reputable Analog Devices Inc. This processor is part of the ADSP-CM40x series, which is specifically designed to cater to the demanding needs of industrial, automotive, and general-purpose applications requiring efficient signal processing capabilities combined with robust control functionalities.

Key Features

  • Core: The device features an ARM Cortex-M4 core, which includes a floating-point unit (FPU) for efficient computation of complex algorithms. The core operates at a frequency that provides a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with ample memory, the ADSP-CM409CBCZ-AF includes integrated flash memory and SRAM, facilitating advanced applications and algorithms without the need for external memory components.
  • Analog Integration: The processor boasts a rich set of analog peripherals, including multi-channel, 16-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), which allow for high-precision signal acquisition and control.
  • Connectivity: With a variety of communication interfaces such as UART, SPI, I2C, and CAN, this processor ensures seamless integration with a broad range of external devices and systems.
  • Package: The ADSP-CM409CBCZ-AF comes in a compact 121-ball CSPBGA package, which is ideal for space-constrained applications.

Applications

The processor's combination of processing power, memory, and analog features makes it suitable for a wide array of applications. These include motor control, industrial automation, sensor fusion, power management, and automotive systems. Its robust design ensures reliable operation even in harsh environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADSP-CM409CBCZ-AF is no exception. It is built to meet high standards of reliability and performance, making it a trusted choice for engineers and designers looking for a processor that can deliver consistent results over the long term.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.5815 $100.5815
2+ $97.3369 $194.6738
3+ $94.0923 $282.2769
4+ $84.3587 $337.4348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 852 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess