EN
  • EN
  • DE

ADSP-BF707BBCZ-4

Part No ADSP-BF707BBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 1024KB L2SR 184BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 184-LFBGA, CSPBGA
Case / Package 184-CSPBGA (12x12)
Family Name ADSP-BF707
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910999-ADSP-BF707BBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF707BBCZ-4 CAD Model

Description

Analog Devices Inc. ADSP-BF707BBCZ-4 Blackfin Digital Signal Processor

The ADSP-BF707BBCZ-4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its power efficiency and processing muscle. This Blackfin processor is specifically designed to cater to a wide array of applications, including industrial automation, audio and video processing, automotive systems, and more. With its advanced multi-core architecture, it provides a perfect blend of signal processing and control processing capabilities.

Key Features:

  • Core Performance: The ADSP-BF707BBCZ-4 boasts a core frequency of up to 400MHz, making it adept at handling complex algorithms and high-speed data processing tasks.
  • Memory: It is equipped with a large on-chip L1 and L2 memory system, which minimizes the need for external memory components, thus reducing system cost and complexity.
  • Peripheral Set: A comprehensive set of peripherals is integrated into the processor, including USB OTG, SDIO, CAN, SPI, UART, and I2C interfaces, facilitating versatile connectivity options.
  • Power Management: The processor features dynamic power management options, allowing for the fine-tuning of power consumption based on performance needs, which is crucial for battery-powered devices.

Enhanced Processing Capabilities:

The ADSP-BF707BBCZ-4 supports single-instruction, multiple-data (SIMD) extensions, which significantly enhance its ability to perform parallel processing. This is particularly beneficial for applications that require fast and efficient handling of large data sets, such as image and audio signal processing.

Development Support:

Developers can take advantage of the CrossCore Embedded Studio (CCES) software development platform, which provides a rich set of development tools, including compilers, debuggers, and application-specific libraries. This support ensures a smooth and efficient development process, reducing time-to-market for products utilizing the ADSP-BF707BBCZ-4 processor.

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-BF707BBCZ-4 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring stable and reliable operation even in challenging environments.

Overall, the ADSP-BF707BBCZ-4 from Analog Devices Inc. is a powerful and versatile DSP that offers a compelling solution for designers looking to enhance their products with advanced signal processing capabilities.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2717 $70.5434
4+ $28.9409 $115.7636
6+ $28.0365 $168.2190
8+ $27.1321 $217.0568
10+ $26.2277 $262.2770
13+ $23.5145 $305.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,348 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess