EN
  • EN
  • DE

ADSP-BF536BBCZ-3A

Part No ADSP-BF536BBCZ-3A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 300MHz 182-Pin CSP-BGA Tray / IC DSP CTLR 16BIT 182CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 100kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 182-CSPBGA (12x12)
Win Source Part Number 077863-ADSP-BF536BBCZ-3A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF536
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-BF536BBCZ-3A CAD Model

Description

The ADSP-BF536BBCZ-3A is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional integration and computational power. This processor is part of the Blackfin family, which is well-known for its microcontroller-like programmability along with the raw processing power of a DSP, making it an ideal choice for a wide array of applications including industrial control, automotive systems, digital imaging, audio and video processing, and many more.

Key Features:

  • Core Performance: The Blackfin processor features a high-performance 16/32-bit embedded processor with a computational power of up to 600 MHz, providing a balance between high performance and power efficiency.
  • Memory: It includes on-chip memory, with a 148KB embedded SRAM, which facilitates rapid data access and processing, leading to improved system performance.
  • Peripheral Rich: The processor boasts a rich set of peripherals including UART, SPI, PPI, Timer Counters, PWM, and GPIOs, providing versatile interfacing options for a variety of external devices.
  • Network Connectivity: With an integrated Ethernet MAC, the ADSP-BF536BBCZ-3A is capable of network connectivity, making it suitable for applications that require internet or network access.
  • Power Management: The device features advanced power management techniques, which allow for optimal power consumption in various operating states, making it an energy-efficient choice for embedded systems.
  • Package: It comes in a 208-ball CSPBGA package, which ensures a compact footprint and reliable connectivity for high-density board designs.

Applications:

  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Portable and Networked Media Players
  • Smart Cameras and Digital Imaging Systems
  • Wireless and Wired Networking Equipment

The ADSP-BF536BBCZ-3A is a testament to Analog Devices Inc.'s commitment to providing advanced digital processing solutions. Its blend of features and capabilities makes it a versatile and powerful component for embedded systems that demand high-speed signal processing and efficient operation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9279 $80.7837
6+ $22.0947 $132.5682
9+ $21.4042 $192.6378
12+ $20.7138 $248.5656
15+ $20.0233 $300.3495
20+ $17.9519 $359.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess